location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba sp1 data projector 2200 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
sp1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDP-SP1
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba sp1 data projector 2200 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2200 ANSI lumens
  • - Lamp 3500 h
  • - SVGA (800x600) 2000:1
  • - 2 W
Long product name Toshiba sp1 data projector 2200 ANSI lumens DLP SVGA (800x600) :
The short editorial description of Toshiba sp1 data projector 2200 ANSI lumens DLP SVGA (800x600)

TDP-SP1 / 0.55” DMD™ Chip / SVGA 800 x 600 / 2000:1 / 2200 ANSI lumens / F = 2.4 - 2.6 / f = 21.8 - 23.8 mm
More>>>
Short summary description Toshiba sp1 data projector 2200 ANSI lumens DLP SVGA (800x600):
This short summary of the Toshiba sp1 data projector 2200 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba sp1, 2200 ANSI lumens, DLP, SVGA (800x600), 2000:1, 1,4 cm (0.55"), Lamp

Long summary description Toshiba sp1 data projector 2200 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of Toshiba sp1 data projector 2200 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

Toshiba sp1. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 21.8 - 23.8 mm. Serial interface type: RS-232. RMS rated power: 2 W

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:53:27
Uk has collected 1 expert review for Toshiba sp1 data projector 2200 ANSI lumens DLP SVGA (800x600) and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 03:56:53
For a business projector the Toshiba SP1 fulfils its role admirably. However, if you need a silent model the SP1 isn’t for you.
Good Good colour reproduction, bright...
Bad Low native resolution, slightly loud The Final Word For a business projector the Toshiba SP1 fulfils its role admirably. However, if you need a silent model the SP1 isn’t for you.
Bottom line For a business projector the Toshiba SP1 fulfils its role admirably. However, if you need a silent model the SP1 isn’t for you.
60%