Philips logo

Philips 42PFL7605C/05 TV 106,7 cm (42") Full HD White 450 cd/m²

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94776
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Philips 42PFL7605C/05 TV 106,7 cm (42") Full HD White 450 cd/m²:
  • - 107 cm (42")
  • - Full HD 1080p
  • - Design your TV
Long product name Philips 42PFL7605C/05 TV 106,7 cm (42") Full HD White 450 cd/m²:

Design your own LED TV

Philips 42PFL7605C/05 TV 106,7 cm (42") Full HD White 450 cd/m²:

Design your own TV online (www.philips.com/design-your-TV) by choosing a frame colour, stand or wall mount and remote control. The TV has a 7000 LED-series picture and sound performance, Ambilight and Net TV.

Short summary description Philips 42PFL7605C/05 TV 106,7 cm (42") Full HD White 450 cd/m²:

Philips 42PFL7605C/05, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, DVB, DVB-C, DVB-T, White

Long summary description Philips 42PFL7605C/05 TV 106,7 cm (42") Full HD White 450 cd/m²:

Philips 42PFL7605C/05. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-C, DVB-T. Ethernet LAN connection. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.