location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4828FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4828FN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 15:13:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Colour(s) of print cartridges: Black
  • - A4 28 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Ethernet LAN connection
  • - 14,5 kg
Long product name Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm :
The short editorial description of Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm

SCX-4828FN - 1200 x 1200 dpi, 28 ppm, A4, laser, fax, USB 2.0, Ethernet
More>>>
Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
The official marketing text of Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer

Samsung Electronics released its mono laser, 4-in-1 multi-function printers SCX-4828FN designed to streamline the daily operations of SMBs and SOHOs.

By offering reliable printing, scanning, copying and faxing, the SCX-4828FN eliminate the need to purchase multiple devices, thereby saving businesses money.

Network-ready features ensure that people across a company's network can simultaneously share the MFPs. A USB direct connectivity port on the SCX-4828FN allows users to print and scan documents simply, via a USB memory stick.

Short summary description Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4828FN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4828FN. Print technology: Laser, Printing: Mono printing, Resolution (maximum): 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Resolution (maximum) *
1200 x 1200 DPI
Print speed black (normal, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8,5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
28 cpm
Time to first copy (black, normal)
10 s
Maximum copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33,6 Kbit/s
Fax memory
3,2 MB
Auto-redialing
Yes
Maximum speed dialing numbers
200
Features
Duty cycle (monthly, A4) *
50000 pages per month
Digital sender
No
Colour(s) of print cartridges *
Black
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print area
216 x 297 mm
Paper tray media types *
Bond paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
Ports & interfaces
Standard interfaces
USB 2.0
Direct print supported *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
53 dB
Macintosh connectivity
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Weight & dimensions
Weight
14,5 kg
Other features
Network interface
Ethernet 10/100-Base-TX
Dimensions (WxDxH)
445,2 x 410,5 x 395,3 mm
Maximum memory
0,384 GB
Compatible operating systems
Windows 2000/ Server 2003/ Windows XP Mac OS X 10.3, 10.4.9, 10.5 Linux
Emulations
PCL5e, PCL6, PostScript 3
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:08:50
Uk has collected 1 expert review for Samsung SCX-4828FN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%