location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman EC1100M toner cartridge 1 pc(s) Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC1100M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC1100M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568010539
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman EC1100M toner cartridge 1 pc(s) Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour(s) of print cartridges: Magenta
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman EC1100M toner cartridge 1 pc(s) Magenta:
This short summary of the Greenman EC1100M toner cartridge 1 pc(s) Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman EC1100M, 4000 pages, Magenta, 1 pc(s)

Long summary description Greenman EC1100M toner cartridge 1 pc(s) Magenta:
This is an auto-generated long summary of Greenman EC1100M toner cartridge 1 pc(s) Magenta based on the first three specs of the first five spec groups.

Greenman EC1100M. Colour toner page yield: 4000 pages, Colour(s) of print cartridges: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
Epson AcuLaser C1100, Epson AcuLaser C1100 N
Quantity per pack *
1 pc(s)
Colour toner page yield *
4000 pages
Colour(s) of print cartridges *
Magenta
Brand compatibility *
Epson
OEM code
S050188
Weight & dimensions
Weight
450 g
Technical details
Package volume
2550 cm³
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Epson Aculaser C1100 Economy Pack toner cartridge Original Black, Cyan, Magenta, Yellow Epson Aculaser C1100 Economy Pack toner cartridge Original Black, Cyan, Magenta, Yellow
(show image)
8715946278162 Aculaser C1100 Economy Pack 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Toner Cartridge Cyan 1.5k Epson Standard Capacity Toner Cartridge Cyan 1.5k
(show image)
C13S050193 Standard Capacity Toner Cartridge Cyan 1.5k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Black toner cartridge Original Epson Standard Capacity Black toner cartridge Original
(show image)
S050190 Standard Capacity Black Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Yellow toner cartridge Original Epson Standard Capacity Yellow toner cartridge Original
(show image)
S050191 Standard Capacity Yellow Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Magenta toner cartridge Original Epson Standard Capacity Magenta toner cartridge Original
(show image)
S050192 Standard Capacity Magenta Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson High Capacity Cyan toner cartridge Original Epson High Capacity Cyan toner cartridge Original
(show image)
S050189 High Capacity Cyan Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Cyan toner cartridge Original Epson Standard Capacity Cyan toner cartridge Original
(show image)
S050193 Standard Capacity Cyan Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson High Capacity Yellow toner cartridge Original Epson High Capacity Yellow toner cartridge Original
(show image)
S050187 High Capacity Yellow Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson High Capacity Magenta toner cartridge Original Epson High Capacity Magenta toner cartridge Original
(show image)
S050188 High Capacity Magenta Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson Economy Pack Epson Economy Pack
(show image)
C13S050268 Economy Pack 0.00
(excl. VAT)
0 (incl. VAT)