location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 6211B006 photo paper White Satin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LU-101 Luster Photo Paper Pro A4 - 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6211B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999843995
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 6211B006 photo paper White Satin
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smooth lustre surface
  • - Excellent match for PIXMA Pro printers
  • - Excellent fade resistance
  • - Blacks and white prints with even tonality
  • - Outstanding colour reproduction
Long product name Canon 6211B006 photo paper White Satin :
The short editorial description of Canon 6211B006 photo paper White Satin

LU-101 Luster Photo Paper Pro A4 - 20 Sheets
More>>>
Canon 6211B006 photo paper White Satin:
The official marketing text of Canon 6211B006 photo paper White Satin as supplied by the manufacturer

Achieve vivid colour and stunning monochrome photographic printing with Photo Paper Pro Luster, a professional photo paper with lustre texture for a traditional photolab look which you can create at home.

Short summary description Canon 6211B006 photo paper White Satin:
This short summary of the Canon 6211B006 photo paper White Satin data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 6211B006, Satin, 260 g/m², White, 260 µm, 10 - 35 °C, 10 - 35 °C

Long summary description Canon 6211B006 photo paper White Satin:
This is an auto-generated long summary of Canon 6211B006 photo paper White Satin based on the first three specs of the first five spec groups.

Canon 6211B006. Finish type: Satin, Media weight: 260 g/m², Product colour: White. Media size (1 slide): A4, Media sheets per package: 20 sheets

Features
Product colour
White
Finish type *
Satin
Media weight *
260 g/m²
Printing material thickness
260 µm
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
10 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Storage humidity
20 - 70%
Logistics data
Harmonized System (HS) code
37032000
Other features
Media size (1 slide)
A4
Media sheets per package
20 sheets
Printing material brightness
92
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)