Hayes Accura V.92 External Fax Modem
Zoom Hayes Accura V.92 External Fax Modem, 56 Kbit/s, COM, Fax, V.92, V.90, V.34, V.32bis, V.32, V.22bis, V.22, V.23, V.21, 103/212A., V.44, V.42bis, MNP5, FCC 15B & 68, - UL, C-UL, - CS-03, - CE.
Zoom Hayes Accura V.92 External Fax Modem. Modem speed: 56 Kbit/s, Standard connectivity: COM, Type: Fax. Protocol supporting point: V.92, V.90, V.34, V.32bis, V.32, V.22bis, V.22, V.23, V.21, 103/212A.. Compressed data storage: V.44, V.42bis, MNP5, Certification: FCC 15B & 68, - UL, C-UL, - CS-03, - CE.. Compatible operating systems: Windows, Macintosh, Linux. Dimensions (WxDxH): 152 x 120 x 31 mm