location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wireless Starter Kit wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Starter Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLAN KIT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:18:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name MSI Wireless Starter Kit wireless router Black :
The short editorial description of MSI Wireless Starter Kit wireless router Black

Wireless Starter Kit - high performance wireless router RG54SE + Wireless 11G USB Stick US54SE
More>>>
MSI Wireless Starter Kit wireless router Black:
The official marketing text of MSI Wireless Starter Kit wireless router Black as supplied by the manufacturer

RG54SE is a high performance wireless router to share your ADSL and cable connection at home and office via standard 801.11b/g or wired network. Full WEP, WAP and firewall security and MAC filtering functions keep you away from malicious hackers and viruses. Beside all these advantages, RG54SE is also optimized to transfer digital data over Internal at very high speed to enhance user's multimedia and online gaming experience. It is perfect product for people looking for a high performance wireless router.

MSI Wireless 11G USB Stick US54SE is not only featured with state-of-the-art technology but also designed with fashion style. US54SE will enrich your wireless experience. US54SE empowers your PC to your wireless network in the easiest way. Just plug the US54SE into an available USB port on your notebook or desktop, and you are ready to enjoy the convenient wirelesss world. US54SE will bring you a fashionable wireless experience.

802.11b/g Wireless Router - RG54SE
- Complies with IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u standards.
- 1 10/100M Auto-Negotiation RJ45 WAN port, 4 10/100M Auto-Negotiation RJ45 LAN ports, supporting Auto MDI/MDIX.
- Built-in NAT and DHCP server supporting static IP address distributing.
- Shares data and Internet access for users, supporting PPPoE, Dynamic IP, Static IP, L2TP, PPTP, BigPond Cable Internet access.
- Built-in firewall supporting IP address filtering, Domain Name filtering, and MAC address filtering.
- Supports 54/48/36/24/18/12/9/6Mbps or 11/5.5/2/1Mbps data transfer rates.
- Provides 64/128/152-bit WEP encryption security.
- Provides Wireless LAN ACL (Access Control List).
- Provides WPA/WPA2 data security and TKIP/AES encryption.
- Supports Flow Statistics.
- Supports Virtual Server, Special Application and DMZ host.
- Supports UPnP, Dynamic DNS, Static Routing, VPN Pass-through.
- Supports ICMP-FLOOD, UDP-FLOOD, and TCP-SYN-FLOOD filter.
- Ignores Ping packets from WAN or LAN ports.
- Supports connecting/disconnecting from the Internet on a specified time of day.
- Supports access control, parents and network administrators can establish restricted access policies based on time of day for children or staff.
- Supports firmware upgrade.
- Supports Remote and Web management.

Wireless 11g USB Stick - US54SE
- Compact Mini Size
- Data Rate up to 54Mbps bandwidth
- Complies with IEEE 802.11g, IEEE 802.11b standards
- Supports WPA data security, TKIP/AES encryption, 64/128-bit WEP encryption
- Supports 54/48/36/24/18/12/9/6/11/5.5/2/1Mbps wireless LAN data transfer rates
- Supports Ad-Hoc and Infrastructure modes
- Supports roaming between access points when configured in Infrastructure mode
- Easy to configure and provides monitoring information
- Supports Windows 98SE, Me, 2000, XP, Vista
- Internal Antenna.

Short summary description MSI Wireless Starter Kit wireless router Black:
This short summary of the MSI Wireless Starter Kit wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wireless Starter Kit, Black

Long summary description MSI Wireless Starter Kit wireless router Black:
This is an auto-generated long summary of MSI Wireless Starter Kit wireless router Black based on the first three specs of the first five spec groups.

MSI Wireless Starter Kit. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Supported network protocols: TCP/IP, PPPoE, DHCP, ICMP, NAT, SNTP. Product colour: Black. Certification: FCC, CE

Wireless LAN features
Channels quantity
13 channels
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Protocols
Supported network protocols
TCP/IP, PPPoE, DHCP, ICMP, NAT, SNTP
Design
Product colour
Black
Indication light
Yes
LED indicators
Yes
Features
Certification
FCC, CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
5 - 90%
Other features
Compatible operating systems
Windows 98/ME/2000/XP/Vista
Indoor range
100m
Data rate
48/36/24/18/12/11/9/6/5.5/3/2/1 Mbit/s
Power requirements
9V @ 0.8A
Outdoor range
300m
Maximum data transfer rate
54 Gbit/s
Frequency (MHz)
2400 - 2483.5 MHz
xDSL connection
No
Brand Image Product code Product Stock Price from
MSI RG70SE wireless router Black MSI RG70SE wireless router Black
(show image)
RG70SE RG70SE 0.00
(excl. VAT)
0 (incl. VAT)