Philips logo

Philips Norelco StyleShaver QS6140/41 beard trimmer 12 Metallic

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79372
Info modified on:
19 Jul 2023, 03:25:00
Long product name Philips Norelco StyleShaver QS6140/41 beard trimmer 12 Metallic:

QS6140

Philips Norelco StyleShaver QS6140/41 beard trimmer 12 Metallic:

Express your style

Trim, style and shave—with one single product

Create the exact look you want with Styleshaver. With just a flip of the wrist, this dual-
ended electric beard styler and shaver has everything you need to create a perfectly
styled beard, 3-day beard or a clean shave, even on tough beards
Trim + style + shave
- Beard trimmer with 12 length settings from 0.5 mm to 10 mm
- Reversible trimmer: 32 mm and 15 mm sides for perfect details
- Dual shaver with trimmer shaves even the toughest beards
Easy to use
- 100% waterproof for easy cleaning
- Battery light shows the battery status
- 2-year guarantee, worldwide voltage, no oil needed
- 50 minutes cordless power after 4 hour charge.
- Foldable stand for charging and storage
Skin-friendly performance
- Skin-friendly, high-performance trimmer blades

Short summary description Philips Norelco StyleShaver QS6140/41 beard trimmer 12 Metallic:

Philips Norelco StyleShaver QS6140/41, Metallic

Long summary description Philips Norelco StyleShaver QS6140/41 beard trimmer 12 Metallic:

Philips Norelco StyleShaver QS6140/41. Product colour: Metallic. Operating time: 50 min, Battery type: Li-Ion, Charging time: 4 h

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.