HP logo

HP Q8922A photo paper

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238625
Info modified on:
14 Jun 2024, 20:16:22
End of life date:
25 Mar 2014
Warranty:
HP large format printing materials are free from defects in materials and workmanship. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod (up to one year from date of purchase), HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. Proof of purchase required. Customers should retain a copy of the purchase order (PO). When submitting a claim, attach a copy of the PO including the name of the company the printing material was purchased from, the purchase date, and the PO number. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Q8922A photo paper:

HP Everyday Instant-dry Satin Photo Paper 235 gsm-1067 mm x 30.5 m (42 in x 100 ft)

HP Q8922A photo paper:

HP Everyday Pigment Ink Satin Photo Paper helps you boost productivity and profitability with a cost-effective paper – optimized with HP pigment inks. See fast dry time and vibrant, long-lasting images with this high-quality, satin-finish paper.

See great results with every print. Designed for maximum ink absorption, this photo paper includes a microporous surface that enables higher ink density, speeds dry time and achieves vibrant, long-lasting colour.



Enjoy the productivity advantages of a photo paper designed to provide excellent everyday image quality while keeping your workflow running smoothly. With a fast drying time, prints are easy to handle and you can move quickly to lamination.



Gain versatility with this everyday photo paper – from presentations to displays to photo enlargements – and achieve consistent, high-impact photo image quality. Meet your environmental objectives with this recyclable[2], FSC®-certified paper[1].

Short summary description HP Q8922A photo paper:

HP Q8922A, 235 g/m², 232 µm, 2 year(s), 96%, 15 - 30 °C, 18 - 30 °C

Long summary description HP Q8922A photo paper:

HP Q8922A. Media weight: 235 g/m², Printing material thickness: 232 µm, Shelf life: 2 year(s). Roll length: 30,5 m, Core diameter: 5,08 cm. Package dimensions (WxDxH): 135 x 140 x 1120 mm, Quantity per pack: 1 pc(s), Package weight: 8,8 kg. Pallet gross weight: 603 kg, Products per pallet: 63 pc(s). Dimensions (WxDxH): 135 x 140 x 1120 mm, Country of origin: Germany, Quantity per box: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.