Thermaltake logo

Thermaltake SopranoRS 101 Midi Tower Black 430 W

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10241
Info modified on:
21 Apr 2020, 11:28:07
Short summary description Thermaltake SopranoRS 101 Midi Tower Black 430 W:

Thermaltake SopranoRS 101, Midi Tower, PC, Black, SECC, 430 W, 440 mm

Long summary description Thermaltake SopranoRS 101 Midi Tower Black 430 W:

Thermaltake SopranoRS 101. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 430 W. Width: 440 mm, Depth: 200 mm, Height: 500 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.