location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-EX210AUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-EX210AUS
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2019 09:39:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder CMOS 25,4 / 5,8 mm (1 / 5.8") Blue
  • - Memory card
  • - LCD Built-in display 7,62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0
  • - Lithium-Ion (Li-Ion)
Long product name JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue :
The short editorial description of JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue

3.0'' LCD, 1/5.8'' 1.5M CMOS, SDXC/SDHC/SD, 1920x1080/60P, 2.3W, blue
More>>>
Short summary description JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue:
This short summary of the JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-EX210AUS, CMOS, 25,4 / 5,8 mm (1 / 5.8"), Full HD, 7,62 cm (3"), LCD, 195 g

Long summary description JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue:
This is an auto-generated long summary of JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue based on the first three specs of the first five spec groups.

JVC GZ-EX210AUS. Sensor type: CMOS, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"). Optical zoom: 40x, Digital zoom: 200x, Focal length range: 2.9 - 116 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Manual

Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 07:42:34
Uk has collected 2 expert reviews for JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Brand Image Product code Product Stock Price from
JVC

JVC GZ-R495AEU camcorder Handheld camcorder 2,5 MP CMOS Full HD Blue
(show image)
GZ-R495AEU GZ-R495AEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZ-R405BEU GZ-R405BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RY980HEU Handheld camcorder 18,9 MP CMOS 4K Ultra HD Black
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)