Samsung logo

Samsung SUD-3080 Dome IP security camera Indoor & outdoor Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39012
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung SUD-3080 Dome IP security camera Indoor & outdoor Ceiling:

1/3" Super HAD CCD, Digital Zoom 16x, 600/700 TV lines, 52dB, 4.0W, 435g

Samsung SUD-3080 Dome IP security camera Indoor & outdoor Ceiling:

SUD-3080/3080F is a high resolution WDR dome camera that is equipped with both Unshielded Twisted Pair (UTP) and analog BNC video outputs. The UTP signal can be used with Samsung’s multi-camera UTP power supply for single cable installations, but it also is compatible with NVT and Nitek products. With UTP, cameras can be located up to 3000 feet away without fear of ground loops, and the signal is transmitted via CAT-5 cable. This camera is equipped with a 3.9x varifocal lens, true day & night capability with ICR, wide dynamic range, digital image stabilization and multiple voltage inputs.

Short summary description Samsung SUD-3080 Dome IP security camera Indoor & outdoor Ceiling:

Samsung SUD-3080, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Dome

Long summary description Samsung SUD-3080 Dome IP security camera Indoor & outdoor Ceiling:

Samsung SUD-3080. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Minimum illumination: 0,00002 lx, Angle of rotation: 348°, Lens viewing angle, horizontal: 102°. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 3,9x, Digital zoom: 16x, Focal length range: 2.8 - 11 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.