location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS3612xs Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS3612xs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS3612XS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:56:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology DiskStation DS3612xs Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of storage drives supported: 12
  • - 3,1 GHz
  • - 2 DDR3
Long product name Synology DiskStation DS3612xs Black :
The short editorial description of Synology DiskStation DS3612xs Black

Dual Core 3.1GHz, DDR3 2GB, 12 x HDD (SATA, 3.5" / 2.5"), Hot Swap, 4 x USB 2.0, 2 x Expansion Port, 4 x RJ-45, Gigabit LAN, 29.4 dB(A), 10.53Kg
More>>>
Short summary description Synology DiskStation DS3612xs Black:
This short summary of the Synology DiskStation DS3612xs Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS3612xs, Black

Long summary description Synology DiskStation DS3612xs Black:
This is an auto-generated long summary of Synology DiskStation DS3612xs Black based on the first three specs of the first five spec groups.

Synology DiskStation DS3612xs. Storage drive interface: SATA, Serial ATA II, Storage drive size: 2.5/3.5", Maximum supported storage capacity: 48 TB. Processor frequency: 3,1 GHz. Internal memory: 2 GB, Internal memory type: DDR3, Maximum RAM supported: 6 GB. Supported network protocols: CIFS, AFP, NFS, FTP, WebDAV, iSCSI, Telnet, SSH, SNMP, VPN. Product colour: Black, Number of fans: 2 fan(s)

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:45:07
Uk has collected 4 expert reviews for Synology DiskStation DS3612xs Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
uk.hardware.info
Updated:
2013-08-16 03:10:47
Synology has a variety of storage solutions for consumers and businesses. If you need just one disk, Synology has that. Should you need two or even twelve disks, Synology has very good products in those categories as well which you can read about in our...
Bottom line The Synology DiskStation DS3612xs is a very powerful NAS. The hardware looks great and it comes with the DSM 4.0 NAS operating system. It's not only user-friendly but comes with tons of features. Of course the ease of use is a strong point, but we want...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)