location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60440095 file storage box Hardboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store Medium Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60440095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432396801
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 60440095 file storage box Hardboard Black :
The short editorial description of Leitz 60440095 file storage box Hardboard Black

Click & Store Medium Box, A4
More>>>
Leitz 60440095 file storage box Hardboard Black:
The official marketing text of Leitz 60440095 file storage box Hardboard Black as supplied by the manufacturer

Universal medium storage and transportation box for A4 documents with a laminated surface and metal corner elements for robust protection. Sturdy metal handles make for easy transportation and a label holder simplifies indexing. Collapsible for space-saving storage when not in use. This contemporary design looks great in any office.

Short summary description Leitz 60440095 file storage box Hardboard Black:
This short summary of the Leitz 60440095 file storage box Hardboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60440095, Hardboard, Black, A4, Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector, 16,7 L, 900 g

Long summary description Leitz 60440095 file storage box Hardboard Black:
This is an auto-generated long summary of Leitz 60440095 file storage box Hardboard Black based on the first three specs of the first five spec groups.

Leitz 60440095. Disk material: Hardboard, Product colour: Black, ISO A-series sizes (A0...A9): A4. Volume: 16,7 L, Weight: 900 g, Interior dimensions (W x D x H): 265 x 335 x 188 mm

Features
Disk material
Hardboard
Product colour
Black
ISO A-series sizes (A0...A9)
A4
Label holder
Yes
Carrying handle
Yes
Stackable
Yes
Suitable for storing
Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector
Weight & dimensions
Volume
16,7 L
Weight
900 g
Interior dimensions (W x D x H)
265 x 335 x 188 mm
Dimensions (WxDxH)
281 x 370 x 200 mm
Packaging content
Product count per unit
1
Brand Image Product code Product Stock Price from
Leitz 60570095 file storage box Cardboard, Fibreboard Black Leitz 60570095 file storage box Cardboard, Fibreboard Black
(show image)
60570095 60570095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60440001 file storage box Hardboard White Leitz 60440001 file storage box Hardboard White
(show image)
60440001 Click & Store Medium Box 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)