MM logo

MM Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27295
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series:

MM Print Supplies 65046DK - Samsung SCX-6320R2 - Black Drum Unit for Samsung SCX 612x / 632x / 6520 series

MM Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series:

MM Print Supplies remanufactured drum units:

MM Print Supplies is a Danish brand of printer supplies for laser printers, inkjet printers, postal franking machines and ribbons for typewriters, ATM machines etc.

MM Print Supplies is a trademark under the MM brand. - See more at www.mmps.dk

The MM drum unit offers a high-quality alternative to the OEM laser toner at an affortable price point. All MM drum units cartridges are produced from a recycled OEM drum unit.

Quality
MM drum units are assembled in facilities that are ISO 9001:2000 and ISO 14001:2004 certified. This means you can be assured that MM drum unit production processes are of the highest quality as well as environmentally friendly. All MM drum units are produced within the European Union by Europeans, you are directly supporting European labour.

All drum units get new essential components installed to ensure perfect print quality. All parts are produced to meet or excede OEM quality.

Environment
The remanufactured drum units are built from collected original drum units in EU, all production is done in the EU. This helps with lowering CO2 emssions when transported from the plant, while competitors and original cartridges mainly are produced in Asia.

Furthermore MM drum units are packed in recycled cardboard boxes to minimize waste.

Did you know that?
- A new built toner uses up towards 3,3 litres of oil in production?
- Every year, over 300 million cartridges are thrown away and ends in landfills or gets burned. In terms of weight, this is equivalent to more than 30,500 African Elephants
- Stacked end to end, the cartridges thrown away in one year would cover a distance of more than 38400 km Long enough to circle the earth!

Save money compared to the OEM equivalent and help lowering the burden of Mother Earth.

Warranty
MM provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MM drum unit, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series:

MM Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series, 20000 pages, Laser printing, Black, Black, 10 - 32,5 °C, -20 - 40 °C

Long summary description MM Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series:

MM Black Drum Unit - Samsung SCX-6320R2 - For Samsung SCX 612x / 632x / 6520 series. Page yield: 20000 pages, Print technology: Laser printing, Colour(s) of print cartridges: Black. Weight: 600 g. Approximate page yield (A4, black & white, ISO/IEC 19752): 20000 pages

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.