location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge 15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVM3TPG
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i3 i3-380M 2,53 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB HDD DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The short editorial description of Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

15" LCD, Intel Core i3-380M, DDR3 4GB, 500GB (7200RPM SATA), USB 2.0, Intel HD Graphics, DVD-RW, 802.11b/g/n, webcam, Bluetooth, Windows 7 Professional, 64-bit
More>>>
Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official marketing text of Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer

More business features for less
Affordable ThinkPad® Edge—for entrepreneurs with great ideas and small IT budgets. Advanced technology and built-in conveniences to boost productivity and streamline your workday.

Small business simplified
Innovative solutions and productivity-enhancing technology in a versatile, reliable, easy-to-use laptop. So you can focus on business instead of your PC.

Fast and convenient
- Fast dual-core processors;
- Genuine Windows® 7 Professional (other editions of Windows available);
- Windows 7 Lenovo Enhanced Experience;
- Thin and light with a 13.3", 14" or 15.6" widescreen and long battery life;
- Multitouch touchpad for easy zooming, rotating and scrolling;
- Streamlined, spill-resistant keyboard;
- Multiple wireless connectivity options;
- Built-in DVD drive (14" and 15" models), plus plenty of ports and slots for expansion;
- Enhanced Web-conferencing features;
- Integrated or discrete graphics.

Worry-free
- Fast, hassle-free recovery from system corruptions;
- Easy password management;
- Automatic retrieval of system updates;
- Convenient Lenovo services and warranty options.

Greener business
ThinkPad Edge helps you do a little more for the environment.

- EPEAT Gold, ENERGY STAR® and RoHS compliance;
- Energy-efficient LED displays;
- 100% recycled paperboard packaging;
- Recyclable packaging;
- Nontoxic inks on packaging.

Short summary description Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge 15, Intel® Core™ i3, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge 15. Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-380M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Professional. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor *
i3-380M
Processor number of cores
2
Processor threads
4
Processor frequency *
2,53 GHz
System bus data transfer rate
2,5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express сonfigurations
1x16
Number of Processing Die Transistors
382 M
Processing die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Optical drives *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1,5 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Chipset
Intel® HM55 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system software *
Windows 7 Professional
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50178
Conflict-Free processor
No
Security
Cable lock slot
No
Password protection type
HDD, Supervisor
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
247 mm
Height (front)
3,23 cm
Height (rear)
3,75 cm
Other features
AC adapter included
Yes
Infrared data port
No
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 08:12:26
Uk has collected 64 expert reviews for Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2012-11-19 08:12:17
Lenovo has long been associated with business, but its ThinkPad range has transcended the world of corporate business trips and offices and is now just as comfortable in the home. The ThinkPad Edge 15 doesn't disguise its corporate heritage and celebra...
Good Good build quality, Matt TFT screen, Dedicated graphics...
Bad Performance, Only 250GB HDD, Battery life...
50%
itpro.co.uk
Updated:
2012-11-19 08:12:18
Like the rest of Lenovo's ThinkPad range of laptops, the ThinkPad Edge is aimed at businesses, but more specifically at small firms that don't have dedicated IT departments. Neverthless, you'd be forgiven for thinking otherwise. While other ThinkPads have...
Bottom line We were a little disappointed by the ThinkPad Edge's smallish hard disk and poor-quality screen and it's missing some of the features many have come to expect from a ThinkPad. However, it does have good battery life, fast performance and a comfortable...
83%
techradar.com
Updated:
2012-11-19 08:12:18
Many were surprised when business-centric Lenovo announced the more consumer-focused ThinkPad Edge, and this is a laptop just as suited to the everyday buyer as the business person. The design is a far cry from the rest of the ThinkPad range. Instead o...
Good Excellent performance, Good screen, Robust build quality, Portability...
Bad Limited graphics power...
80%
techadvisor.co.uk
Updated:
2012-11-19 08:12:18
The Lenovo ThinkPad Edge 15 receives an Intel Core i5 upgrade, bolstering its position as a powerful - and colourful - laptop which will appeal to more than just business users Gayer than your usual business laptop is Lenovo’s revised ThinkPad Edge...
Bottom line The Core i5 processor upgrade for the ThinkPad Edge 15 reaps rewards in general performance as well as graphics capability. Visually and in its overall design, the Edge is a stand-out business laptop. Andrew Harrison...
80%
HEXUS.net
Updated:
2016-12-14 21:06:23
Choosing a notebook has always been a tricky decision, and with new options arriving on an almost daily basis, the decision-making process isn't getting any easier. And it isn't just the notebooks themselves that are being constantly refreshed; their i...
0%
HEXUS.net
Updated:
2016-12-14 21:06:23
The ThinkPad, originally designed by IBM in 1992, is the one notebook that stands out as synonymous with no compromise business computing. Manufactured and marketed by Lenovo since 2005, it remains a popular choice due to its iconic design and renowne...
Bottom line With the Edge, it seems Lenovo has attempted to find a gap between the popular IdeaPad and ThinkPad product lines. Unfortunately, it seems that gap doesn't exist - and if it does, the ThinkPad Edge hasn't quite managed to find it. If you're in the mark...
60%
tbreak.ae
Updated:
2016-12-14 21:06:23
The ThinkPad Edge tries to update the classic ThinkPad design with rounded corners and a new keyboard...
Bottom line The Edge certainly revamps ThinkPad's design and offers good performance but the keyboard is not as legendary The ThinkPad Edge is a somewhat new direction for Lenovo with a re-design of the ThinkPad series that still looks very much like it did fifte...
70%
au.pcmag.com
Updated:
2018-05-31 07:50:57
The Lenovo Edge 15 (80H10004US) ($699.99 as tested) looks and acts a lot like its sibling, the Editors' Choice Lenovo Flex 2 (15-inch), but this midprice desktop-replacement laptop falls a bit short on performance and battery life. But even while it doesn...
Good 300-degree hinge, 1080p touch screen, 1TB hard drive...
Bad Performance and battery life lag slightly behind the competition...
Bottom line The Lenovo Edge 15 desktop-replacement laptop looks and acts like its Flex sibling, but slightly lower performance scores hold it back from our top recommendation...
80%