location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Projector LV-X4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9922A004
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 400:1
Warranty: 3 years (90 days for Lamp)
Long product name Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768) :
The short editorial description of Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768)

Multimedia Projector LV-X4 - 1024 x 768 (XGA), 1500 Lumens, 200 W SHP lamp, Zoom 1.6x, Analog RGB Input / Output
More>>>
Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768):
The official marketing text of Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768) as supplied by the manufacturer

Ensuring precise image projection that is easy on the eyes, the
compact and affordable LV-X4 is especially suitable for heavy
educational use. Easy projector placement, clear projection on
blackboard surfaces and quiet, effortless operation make it ideal for
classroom surroundings. Plus extensive image settings and
advanced multimedia connectivity provide the versatility required
for a wide range of applications.

ULTRA COMPACT, QUIET AND EASY TO CONTROL

This compact, portable projector weighs only
2.8 kg and has a small A4+ footprint. Operation
is quiet, just 36db in quiet mode, so there is
no distraction. Plus the LV-X4 is exceptionally
easy to set up and use. A range of features can
be selected automatically from the remote
control, for push-button simplicity. You're
always in charge, as a Key Lock function
disables the keys on the projector's control
panel or remote control.

Plus there's a laser pointer, on-screen pointer
or spotlight function to draw attention to
specific areas on the screen.

HIGH IMAGE RESOLUTION THAT'S EASY ON THE EYES

Combining true XGA projection with the requisite
brightness of 1,500 lumens (as recommended by BECTA),
the LV-X4 ensures exceptional image quality while reducing
any risk of eye strain. The result is a projector that perfectly
suits the needs of constant classroom use, whether in
daylight or dimmer viewing conditions. A contrast ratio of
400:1 enhances colour clarity, making images more vibrant.
Plus Canon's unrivalled experienced in optical and lens
technology guarantees low image distortion as well as high
colour fidelity.

Short summary description Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768):
This short summary of the Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Multimedia Projector LV-X4, 1500 ANSI lumens, XGA (1024x768), 400:1, 1016 - 7620 mm (40 - 300"), 90%, 15 - 100 kHz

Long summary description Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Canon Multimedia Projector LV-X4 data projector 1500 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Canon Multimedia Projector LV-X4. Projector brightness: 1500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Light source type: Lamp, Lamp power: 200 W. Focus: Manual. Noise level: 38 dB, Dot clock scanning frequency: 130 MHz. Display diagonal: 2,01 cm (0.79")

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projector brightness *
1500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Uniformity
90%
Display scan frequency (horizontal)
15 - 100 kHz
Display scan frequency (vertical)
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp power
200 W
Lens system
Focus *
Manual
Features
Dot clock scanning frequency
130 MHz
Noise level *
38 dB
Multimedia
Video formats supported
Not supported
Display
Display diagonal
2,01 cm (0.79")
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Weight *
2,8 kg
Packaging content
Remote control *
Yes
Other features
Aspect ratio
4:3
Output
Analog RGB Output
Light source (scanning)
200 W SHP lamp
Audio input
Stereo mini-jack x 1
Audio output
Stereo mini-jack x 1
Dimensions (WxDxH)
300 x 238 x 94 mm
Digital keystone correction
Vertical: ±20°
I/O ports
Mini D-sub15-pin RCA x 1: composite, Mini DIN 4-pin x 1: S-Video
Resolution
1024 x 768 pixels
Standard connectivity
Analog RGB Input / Output
Recommended operating temperature range
5 - 35 °C
Lens system
F1.73 - 2.5, f = 20.3 to 32.5 mm
Connectivity technology
Wired
Power supply
260 W
Adjustable features
Progressive scanning (480i/575i) AMSS (Automatic Scanning System) 10bit Digital Gamma Correction Picture Image Select (Standard, High contrast/Cinema, Custom)