location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190S8FS/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190S8FS/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581302535
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:40
The date of the most recent change of the data-sheet in Icecat's system
standard (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19")
  • - 1280 x 1024 pixels
  • - 5 ms 300 cd/m² 800:1
  • - 36 W
Long product name Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver :
The short editorial description of Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver

19" SXGA LCD, Silver, 5ms, 300cd/m2, DVI-D
More>>>
Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver:
The official marketing text of Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer

Big screen, rich performance

Enhanced performance and convenience on a budget: With optimized display for all your most used business applications, the I90S8 features SmartManage LAN-based asset management and green design for an attractive total cost of ownership.

Best total cost of ownership solution
-SmartManage compatibility enables LAN-based asset management.
-PerfecTune ensures top quality LCD display delivered to you.
-Empowered for Windows Vista.
-TCO'03 guarantees the highest safety and ergonomic standards.

Outstanding front of screen performance
-Smartlmage for the best LCD viewing experience.
-SmartContrast Optimized contrast for visual clarity.
-5ms fast response time.

Maximum comfort for maximum productivity
-Screen tilts to your ideal, individualized viewing angle.

Great convenience
-Dual input accepts both analog VGA and digital DVI signals.
-Hassle-free display performance tuning with SmartControl II.
-Cable management for a tidy work space.

Short summary description Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 190S8FS/00, 48,3 cm (19"), 1280 x 1024 pixels, 5 ms, Silver

Long summary description Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Philips 190S8FS/00 computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Philips 190S8FS/00. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Silver

Country Distributor
United Kingdom 1 distributor(s)