location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 336214 ink pad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Pads in Plastic Casing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
336214
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4012700336217
Category:
Pads of ink, used with data stamps etc.
Ink Pads Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2022 08:39:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pelikan 336214 ink pad :
The short editorial description of Pelikan 336214 ink pad

Ink Pads in Plastic Casing, 7 x 11 cm, Red
More>>>
Short summary description Pelikan 336214 ink pad:
This short summary of the Pelikan 336214 ink pad data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 336214, Grey, Red, Plastic, 110 mm, 70 mm

Long summary description Pelikan 336214 ink pad:
This is an auto-generated long summary of Pelikan 336214 ink pad based on the first three specs of the first five spec groups.

Pelikan 336214. Product colour: Grey, Red, Housing material: Plastic. Width: 110 mm, Depth: 70 mm

Brand Image Product code Product Stock Price from
Pelikan

Pelikan Stempelkussens in kunststof doos №2 Groen ink pad
(show image)
336206 Stempelkussens in kunststof doos №2 Groen 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Stempelkussens in kunststof doos №3E Groen ink pad
(show image)
337717 Stempelkussens in kunststof doos №3E Groen 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 337725 ink pad
(show image)
337725 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 337709 ink pad
(show image)
337709 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 337741 ink pad
(show image)
337741 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 336222 ink pad
(show image)
336222 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 337733 ink pad
(show image)
337733 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)