Lenovo logo

Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11853
Info modified on:
13 Nov 2024, 08:36:25
Short summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home PC Black:

Lenovo LOQ Tower 17IRR9, Intel® Core™ i5, i5-14400F, 32 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home PC Black:

Lenovo LOQ Tower 17IRR9. Processor type: Intel® Core™ i5, Processor: i5-14400F. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system software: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 310 W. Form factor: Tower. Product type: PC. Weight: 8 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.