Lenovo logo

Lenovo ThinkCentre neo 50t Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6243
Info modified on:
03 Oct 2024, 10:26:49
Bullet Points Lenovo ThinkCentre neo 50t Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black, Grey:
  • - Windows 11 Pro
  • - Intel Core i7-13700 (30MB Cache)
  • - 16GB (5600MHz) DDR5-SDRAM (1 x 16) & 512GB SSD
Long product name Lenovo ThinkCentre neo 50t Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black, Grey:

Intel Core i7-13700 (30MB Cache), 16GB DDR5-SDRAM, 512GB SSD, Intel UHD Graphics 770, LAN, Windows 11 Pro

Short summary description Lenovo ThinkCentre neo 50t Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black, Grey:

Lenovo ThinkCentre neo 50t, Intel® Core™ i7, i7-13700, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkCentre neo 50t Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black, Grey:

Lenovo ThinkCentre neo 50t. Processor type: Intel® Core™ i7, Processor: i7-13700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Operating system software: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Form factor: Tower. Product type: PC. Product colour: Black, Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.