Lenovo ThinkPad T14s Gen 6 (Snapdragon), Qualcomm Snapdragon, 35,6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro
Lenovo ThinkPad T14s Gen 6 (Snapdragon). Product type: Laptop, Form factor: Clamshell. Processor type: Qualcomm Snapdragon, Processor: X1E-78-100. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system software: Windows 11 Pro. Product colour: Black. Weight: 1,24 kg