Lenovo logo

Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22383
Info modified on:
10 Oct 2024, 13:43:55
Short summary description Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black:

Lenovo ThinkStation P3 Ultra SFF, Intel® Core™ i7, i7-14700, 32 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black:

Lenovo ThinkStation P3 Ultra SFF. Processor type: Intel® Core™ i7, Processor: i7-14700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system software: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 230 W. Form factor: Mini Tower. Product type: Workstation. Weight: 3,6 kg. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.