location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63EDMAR2UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528582856 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 08:45:08
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS
  • - 14ms, 16:9, 250cd/m², 1300:1
  • - VGA, HDMI, DisplayPort
Warranty: 3 year
Long product name Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The short editorial description of Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 14ms, 178°/178°, 1300:1
More>>>
Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
The official marketing text of Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

- Sit back and enjoy the clarity of this distraction-free 23.8-inch FHD monitor with 3-side NearEdgeless display.
- Enjoy enhanced clarity from any angle with In-Plane Switching and wide viewing angles (H/V 178°/ 178°).
- See vivid images via 99% sRGB, get stutter-free video enhanced by a 100Hz refresh rate, and sharper contrasts with whiter whites and darker blacks with a 1300:1 contrast ratio.
- Protect your vision with Natural Low Blue Light technology that does not distort colors.

Short summary description Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision E24-30, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision E24-30 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision E24-30. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Country Distributor
United Kingdom 3 distributor(s)