location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung F-LS57CG952R510 computer monitor 144,8 cm (57") 7680 x 2160 pixels LED Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Neo G9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F-LS57CG952R510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F-LS57CG952R510
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:57:27
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung F-LS57CG952R510 computer monitor 144,8 cm (57") 7680 x 2160 pixels LED Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 144,8 cm (57") LED VA
  • - 7680 x 2160 pixels 32:9
  • - 240 Hz 1 ms 420 cd/m² 2500:1
  • - Flicker-free technology
  • - G 59 kWh 59 W
More>>>
Short summary description Samsung F-LS57CG952R510 computer monitor 144,8 cm (57") 7680 x 2160 pixels LED Black, White:
This short summary of the Samsung F-LS57CG952R510 computer monitor 144,8 cm (57") 7680 x 2160 pixels LED Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung F-LS57CG952R510, 144,8 cm (57"), 7680 x 2160 pixels, LED, 1 ms, Black, White

Long summary description Samsung F-LS57CG952R510 computer monitor 144,8 cm (57") 7680 x 2160 pixels LED Black, White:
This is an auto-generated long summary of Samsung F-LS57CG952R510 computer monitor 144,8 cm (57") 7680 x 2160 pixels LED Black, White based on the first three specs of the first five spec groups.

Samsung F-LS57CG952R510. Display diagonal: 144,8 cm (57"), Display resolution: 7680 x 2160 pixels, Display technology: LED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, White

Display
Display diagonal *
144,8 cm (57")
Display resolution *
7680 x 2160 pixels
Native aspect ratio *
32:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
420 cd/m²
Response time *
1 ms
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Colour *
1 billion colours
Viewable size, horizontal
139,5 cm
Viewable size, vertical
39,2 cm
Display diagonal (metric)
144 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 1000, High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
Color gamut
95%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black, White
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
DVI port
No
HDMI *
Yes
HDMI ports quantity
3
HDMI version
2.2
DisplayPorts quantity
1
DisplayPort version
2.1
Headphone out *
Yes
Built-in KVM switch
Yes
HDCP
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN connection
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Ergonomics
Wall mountable
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-3 - 10°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
59 kWh
Energy consumption (HDR) per 1000 hours *
207 kWh
Power consumption (typical) *
59 W
Power consumption (standby) *
0,5 W
Power consumption (max)
300 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1590395
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
1327,5 mm
Depth (with stand)
499,6 mm
Height (with stand)
601 mm
Weight (with stand)
19 kg
Width (without stand)
1327,5 mm
Depth (without stand)
338,4 mm
Height (without stand)
429,5 mm
Weight (without stand)
15,4 kg
Packaging data
Package width
1455 mm
Package depth
557 mm
Package height
420 mm
Package weight
26,8 kg
Packaging content
Stand included
Yes
Cables included
AC
Power cable length
1,5 m
Other features
Brand specific technologies
Black Equalizer
TV Plus
No
SmartThings app support
No
Works with Samsung Bixby
No
Wireless Dex support
No
Tap view
No
Brand Image Product code Product Stock Price from
Samsung G85NB computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung G85NB computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32BG850NPXEN G85NB 0.00
(excl. VAT)
0 (incl. VAT)