location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkEdge SE30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11NA001MMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379979587 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:15:06
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i3-1115GRE (2C/4T, 1.7/3.0GHz, 6MB)
  • - 1x 8GB DDR4-3200
  • - 256GB SSD M.2 2230 PCIe 3.0 NVMe
  • - Intel UHD Graphics
  • - Windows 10 IoT Enterprise LTSC 2019
Warranty: 3-year, Onsite
Long product name Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black :
The short editorial description of Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black

Intel Core i3-1115GRE (2C/4T, 1.7/3.0GHz, 6MB), 1x 8GB DDR4-3200, 256GB SSD M.2 2230 PCIe 3.0 NVMe, Intel UHD Graphics, Intel 9260 11ac 2x2 + BT5.1, Windows 10 IoT Enterprise LTSC 2019
More>>>
Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black:
The official marketing text of Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black as supplied by the manufacturer

For enterprise automation, smart retail, & smart buildings
- Powered by 11th Gen Intel® Core™ i5 vPro® processors
- DIN rail, wall mount support
- High-performing computing and memory 
- Microsoft® Azure IoT Edge Certified
- AWS IoT Greengrass Certified

Short summary description Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black:
This short summary of the Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkEdge SE30, 1,7 GHz, Intel® Core™ i3, i3-1115GRE, 1 GB, 256 GB, Windows 10 IoT Enterprise

Long summary description Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkEdge SE30 Intel® Core™ i3 i3-1115GRE 1 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkEdge SE30. Processor frequency: 1,7 GHz, Processor type: Intel® Core™ i3, Processor: i3-1115GRE. Internal memory: 1 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Windows 10 IoT Enterprise, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black

Boosts productivity
Boosts productivity

Compact, rugged and reliable, the ThinkEdge SE30 is an edge IoT-dedicated terminal with the tiny footprint of a 0.81L device. Its 11th Gen Intel® Core™ i5-1145GRE vPro® processors for IoT and embedded devices support WiFi, Bluetooth™ and 4G LTE or 5G WWAN wireless connections to efficiently transport your IoT data to the cloud or your data center.

Unmatched reliability
With an innovative fanless design that guarantees efficient heat dissipation, the SE30 supports a thermal operating temperature range from -20° to 60° C. Its MIL-STD-tested device reliability offers durable performance for uninterrupted productivity, even in harsh conditions.

Compact design
Compact design

With an ultra-small form factor (0.81L), the SE30 packs more computing power into a smaller footprint. Easy to mount, it can be tucked behind a monitor, placed under the desk, or mounted on the wall—wherever you like it.

Convenient connectivity
Convenient connectivity

The SE30 features standard dual ethernet ports and can be equipped with 4G LTE or 5G WWAN for wired and wireless connectivity. The SE30 also serves as a bridge, communicating with both WWAN and dual LAN devices. An optional IOBOX with configurable serial interfaces, two POE ports, and DI/DO connectors provides even greater connectivity for manufacturing scenarios.

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i3
Processor generation
11th gen Intel® Core™ i3
Processor *
i3-1115GRE
Processor number of cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1,7 GHz
Memory
Internal memory *
1 GB
Maximum memory *
1 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Memory speed
3200 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drives *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9260
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
2
Combo headphone/mic port
Yes
Serial ports quantity
2
Design
Form factor *
Mini PC
Color name
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system software *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width *
179 mm
Depth *
88 mm
Height *
51,5 mm
Weight *
1,02 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)