location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L24i-40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67A8KAC3IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196803071054 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 12:44:18
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED
  • - 14ms, 16:9, 250cd/m², 1300:1
  • - VGA, HDMI
Long product name Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey :
The short editorial description of Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey

60.5cm (23.8") Full HD 1920 x 1080 W-LED, 16:9, 250cd/m², 16.7M, 14ms, 178°/178°, 1300:1
More>>>
Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey:
The official marketing text of Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey as supplied by the manufacturer

The Lenovo L24i-40 Monitor is designed to excel at both work and leisure. Its large, 23.8" screen allows you to get a lot more done relatively easily. Speed-read documents or get swept away by videos - benefit from a clearer perspective on work and play with the 1920 x 1080, FHD resolution display. Show off your work and collaborate with ease on the wide viewing angles of the In-Plane Switching Panel. The minimal, 3-side NearEdgeless frame of the screen affords a disruption-free, generous viewing pane. With its slim 6.9 mm ultraslim head design, stylish metal frame stand and cloud grey colour, the Lenovo L24i-40 elevate the aesthetics of your workspace. You are completely equipped to handle occasional colour-critical work, using the display’s 99% coverage of the sRGB colour space. When it's time to take a break from all the work, your entertainment is in good hands, thanks to AMD FreeSync™1 support and 100 Hz refresh rate, which together ensure that all your games run without any lag or stutters whatsoever. Irrespective of your laptop of choice, connecting it to the display is always a worry-free experience with the availability of both VGA and HDMI. Your meetings and movies will sound loud and clear through the two built-in 3W speakers, but if you’d rather use your own audio peripherals, the audio-out port has you covered. The Eyesafe 2.0 and TÜV Hardware Low Blue Light certifications protect your eyes while working for long hours, without altering the display's colours. Enjoy more space on your desk with clutter-eliminating cable management and storage space built right into the monitor stand and base. Accessing the monitor’s basic and advanced settings is easier than ever with Lenovo Artery Software2. Composed of 85% recycled resin for plastic, this screen also does its bit for the environment. If you’re looking for a tool that enhances both work and play, the Lenovo L24i-40 is the choice for you.

Short summary description Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey:
This short summary of the Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L24i-40, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 14 ms, Grey

Long summary description Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey:
This is an auto-generated long summary of Lenovo L24i-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey based on the first three specs of the first five spec groups.

Lenovo L24i-40. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Grey

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
14 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Colour *
16.7 million colours
Pixel pitch
0,275 x 0,275 mm
Pixel density
93 ppi
Viewable size, horizontal
53,5 cm
Viewable size, vertical
30,8 cm
Bit depth
8 bit
Response time (extreme)
4 ms
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Design
Product colour *
Grey
Front bezel colour
Grey
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio output
Yes
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Ergonomics
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
16 kWh
Power consumption (typical) *
14,5 W
Power consumption (max)
30 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Screws included
Yes
Number of screws
1
HDMI cable length
1,8 m
Power cable length
1,8 m
Weight & dimensions
Width (with stand)
539,1 mm
Depth (with stand)
177,7 mm
Height (with stand)
434 mm
Weight (with stand)
3,7 kg
Width (without stand)
539,4 mm
Depth (without stand)
43 mm
Height (without stand)
326,2 mm
Weight (without stand)
3 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2,2 cm
Packaging data
Package width
624 mm
Package depth
124 mm
Package height
415 mm
Package weight
5,1 kg
Warranty card
Yes
Sustainability
Sustainability certificates
CCC, RoHS, TUV
European Product Registry for Energy Labelling (EPREL) code
1402656
Other features
Digital signal format system
Not supported
User guide
Yes