location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Senseo Original Plus CSA220/61 coffee maker Pod coffee machine 0,7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Original Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSA220/61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSA220/61
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 00:49:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Senseo Original Plus CSA220/61 coffee maker Pod coffee machine 0,7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Pod coffee machine 0,7 L
  • - Coffee pod
  • - 2 cups 1 bar
  • - 1450 W
  • - Black
More>>>
Short summary description Philips Senseo Original Plus CSA220/61 coffee maker Pod coffee machine 0,7 L:
This short summary of the Philips Senseo Original Plus CSA220/61 coffee maker Pod coffee machine 0,7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Senseo Original Plus CSA220/61, Pod coffee machine, 0,7 L, Coffee pod, 1450 W, Black

Long summary description Philips Senseo Original Plus CSA220/61 coffee maker Pod coffee machine 0,7 L:
This is an auto-generated long summary of Philips Senseo Original Plus CSA220/61 coffee maker Pod coffee machine 0,7 L based on the first three specs of the first five spec groups.

Philips Senseo Original Plus CSA220/61. Product type: Pod coffee machine, Water tank capacity: 0,7 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups. Power: 1450 W. Product colour: Black

Performance
Reservoir for brewed coffee *
Cup
Capacity in cups *
2 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0,7 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
21 s
Brewing time (2 cups)
60 s
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Caffe Crema making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Removable water tank
Yes
Ergonomics
Product colour *
Black
Removable drip tray
Yes
Cord length
0,8 m
Cup holder
Yes
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Width
213 mm
Depth
315 mm
Height
330 mm
Weight
1,72 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
227 mm
Package depth
367 mm
Package height
392 mm
Package weight
4,07 kg
Special features
Brand specific technologies
Coffee Boost Technology