location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8500fn1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2717A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111140558 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2014
Product end of life date
Bullet Points HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Color scanning
  • - Scanning media types supported: Card stock, Envelopes, Plain paper
  • - Scan size flatbed (maximum): 215,9 x 355,6 mm
  • - Wi-Fi Ethernet LAN connection
  • - 70 W
  • - 1000 MHz
Warranty: One-year Next Business Day Onsite repairphone and Web support included.and support options vary by product, country and local legal requirements.
Long product name HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey :
The short editorial description of HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey

HP Scanjet Enterprise 8500 fn1 Document Capture Workstation
More>>>
HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey:
The official marketing text of HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey as supplied by the manufacturer

Accelerate workgroup productivity with high-volume, networked scanning. This highly reliable solution seamlessly handles up to a 5,000-pages-per-day duty cycle. Control and protect jobs with leading manageability and security features.

Enjoy forward-looking, high-speed productivity.

• Scan documents at speeds up to 60 ppm/120 ipm1.The 100-sheet automatic document feeder handles from A6 up to 86.34 cm (34-inch) long single- and double-sided pages.


Experience high-volume scanning reliability.

• Rely on a scanner with a 5,000-page daily duty cycle to handle your high-volume scanning needs.


Enhance your business with networked manageability.

• Proactively manage your imaging environment and save IT time and money: integrate your scanner with market-leading solutions from HP.


Keep sensitive data secure with premium security features.

• Boost security – the HP High-Performance Secure Hard Disk installed on this device protects data stored on it. Even if the disk is removed, the stored data is encrypted for protection.


1 Scan speeds up to 60 pages per minute (ppm)/120 ipm measured at 200 ppi (black and white, greyscale, colour) and 300 ppi (black and white, greyscale); speeds up to 45 ppm/90 ipm measured at 300 ppi (colour); used A4 sized paper.

Short summary description HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey:
This short summary of the HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 8500fn1, 215,9 x 355,6 mm, 600 x 600 DPI, 24 bit, 60 ppm, Flatbed & ADF scanner, Black, Grey

Long summary description HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey:
This is an auto-generated long summary of HP Scanjet 8500fn1 Flatbed & ADF scanner 600 x 600 DPI Black, Grey based on the first three specs of the first five spec groups.

HP Scanjet 8500fn1. Scan size flatbed (maximum): 215,9 x 355,6 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, Grey. Sensor type: CCD, Daily duty cycle (max): 5000 pages, Scan file format: HTM, JPG, PDF, RTF, TIFF, TXT. Auto document feeder capacity: 100 sheets. Scanning media types supported: Card stock, Envelopes, Plain paper, Auto Document Feeder (ADF) media weight: 49 - 120 g/m², Scan size ADF (maximum): 215,9 x 863,6 mm

Scanning
Scan size flatbed (maximum) *
215,9 x 355,6 mm
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
No
Input colour depth
24 bit
Film scanning
No
Fax resolution black
256
ADF scan speed (b/w, A4)
60 ppm
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black, Grey
Performance
Sensor type *
CCD
Scan file format
HTM, JPG, PDF, RTF, TIFF, TXT
Daily duty cycle (max) *
5000 pages
Scan to
E-mail, Fax, Image, OCR, USB
Internal memory
1536 MB
Processor frequency
1000 MHz
Input capacity
Auto document feeder capacity
100 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Plain paper
Multi feed detection
Yes
Auto Document Feeder (ADF) media weight
49 - 120 g/m²
Scan size ADF (maximum)
215,9 x 863,6 mm
Scan size ADF (minimum)
68,5 x 147,3 mm
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Optional connectivity
Wireless LAN
Standard interfaces
Ethernet, USB 2.0
Power
Power consumption (typical)
70 W
Power consumption (standby)
1 W
Power consumption (off)
1 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Wi-Fi
Yes
Ethernet LAN connection
Yes
Supported network protocols
IPv4/IPv6, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, IPv6, DHCPv6, MLDv1, ICMPv6, IPv4, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS
System requirements
USB required
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
15 - 80%
Storage humidity
15 - 70%
Maximum operating temperature range
50 - 95 °F
Weight & dimensions
Width
520,7 mm
Depth
533,4 mm
Height
308,1 mm
Weight
20,2 kg
Other features
Network interface
Gigabit Ethernet
Technical details
Sustainability certificates
ENERGY STAR
Country Distributor
United Kingdom 1 distributor(s)