location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot V10 Advanced Vlogging-Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V10 Advanced Vlogging-Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5947C006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574676982
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 13:36:04
The date of the most recent change of the data-sheet in Icecat's system
Canon 5947C006 user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PowerShot V10 Advanced Vlogging-Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20 MP CMOS Black
  • - TTL
  • - ISO sensitivity (min): 125 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 1 s ± 3EV (1/3EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - USB Type-C Wi-Fi
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Canon PowerShot V10 Advanced Vlogging-Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Black:
This short summary of the Canon PowerShot V10 Advanced Vlogging-Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot V10 Advanced Vlogging-Kit, 20 MP, 5472 x 3648 pixels, CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Canon PowerShot V10 Advanced Vlogging-Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Black:
This is an auto-generated long summary of Canon PowerShot V10 Advanced Vlogging-Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot V10 Advanced Vlogging-Kit. Camera type: Compact camera, Megapixel: 20 MP, Image sensor size: 1", Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 6400. Focal length range: 6.6 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 5,08 cm (2"), Touchscreen. Weight: 211 g. Product colour: Black

Picture quality
Image sensor size *
1"
Camera type *
Compact camera
Megapixel *
20 MP
Sensor type *
CMOS
Maximum image resolution *
5472 x 3648 pixels
Still image resolution(s) *
5472 x 3648, 3648 x 2432, 2736 x 1824, 2400 x 1600, 4864 x 3648, 3248 x 2432, 2432 x 1824, 2112 x 1600, 5472 x 3072, 3648 x 2048, 2736 x 1536, 2400 x 1344, 3648 x 3648, 2432 x 2432, 1824 x 1824, 1600 x 1600
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
20,9 MP
Image formats supported *
JPEG
Lens system
Focal length range
6.6 mm
Minimum focal length (35mm film equiv)
18 mm
Maximum focal length (35mm film equiv)
19 mm
Maximum aperture number
2,8
Lens structure (elements/groups)
8/7
Number of aspheric elements
3
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus
Auto Focus (AF) object detection
People
Face tracking
Yes
Closest focusing distance
0,05 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
No
Exposure
ISO sensitivity (min) *
125
ISO sensitivity (max) *
6400
ISO sensitivity
125, 200, 400, 800, 6400
Light exposure modes *
Auto, Manual
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Evaluative (Multi-pattern)
Number of measurement zones
384
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
1 s
Camera shutter type
Electronic
Flash
Flash exposure lock
No
External flash connector
No
Flash exposure compensation
No
Shoe mounting point
No
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
3840 x 2160, 1920 x 1080 pixels
Video formats supported
H.264
Video recording ISO sensitivity (auto)
125-6400, 125-3200
Video recording ISO sensitivity (manual)
125-6400, 125-3200
Colour sampling
YCbCr4:2:0 8-bit
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio system
stereo
Wind filter
Yes
Audio formats supported
AAC, LPCM
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
5,08 cm (2")
Display resolution
460000 dot
Display aspect ratio
3:2
Flip-out screen
Yes
Vari-angle LCD display
Yes
Ports & interfaces
USB version *
2.0
USB connector
USB Type-C
HDMI *
Yes
HDMI connector type
Micro
Microphone in
Yes
Headphone connectivity
3.5 mm
Network
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Camera
White balance *
Auto, Cloudy, Daylight, Manual, Tungsten
White balance compensation (Blue/Amber)
±9
White balance compensation (Magenta/Green)
±9
Shooting modes *
Auto
Self-timer delay *
2, 10 s
Dioptre correction
No
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hebrew, Hindi, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian, Vietnamese
Histogram
Yes
Live view
Yes
Direct print supported
No
GPS
No
Orientation sensor
Yes
Anti-dust function
No
Smartphone remote support
Yes
View on smartphone
Yes
Tripod mounting supported *
Yes
Image processor
DIGIC X
Design
Product colour *
Black
Dust-resistant
No
Splash proof
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
90 mm
Depth
34,3 mm
Height
63,4 mm
Weight
211 g
Weight (including battery)
211 g
Packaging data
Quantity per pack
1 pc(s)
Package width
158 mm
Package depth
290 mm
Package height
118 mm
Package weight
795 g
Packaging content
Hand strap
Yes
Neck strap included
No
Battery charger included
No
Batteries included
Yes
Lens cap included
Yes
Logistics data
Products per pallet
144 pc(s)
Brand Image Product code Product Stock Price from
Canon PowerShot V10 Advanced Vlogging-Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Silver Canon PowerShot V10 Advanced Vlogging-Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Silver
(show image)
5946C005 V10 Advanced Vlogging-Kit 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot V10 Vlogging Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Silver Canon PowerShot V10 Vlogging Kit 1" Compact camera 20 MP CMOS 5472 x 3648 pixels Silver
(show image)
5946C009 V10 Vlogging Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)