location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL R79R6 power adapter/inverter Indoor 100 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R79R6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-R79R6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184877098
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:44:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL R79R6 power adapter/inverter Indoor 100 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 100 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
More>>>
Short summary description DELL R79R6 power adapter/inverter Indoor 100 W Black:
This short summary of the DELL R79R6 power adapter/inverter Indoor 100 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL R79R6, Laptop, Indoor, 100 W, Inspiron 14 5000 (5430) Inspiron 14 7000 (7430) Inspiron 16 5000 (5630) Inspiron 16 7000 (7630)..., Black, 1 m

Long summary description DELL R79R6 power adapter/inverter Indoor 100 W Black:
This is an auto-generated long summary of DELL R79R6 power adapter/inverter Indoor 100 W Black based on the first three specs of the first five spec groups.

DELL R79R6. Purpose: Laptop, Power supply type: Indoor, Output power: 100 W. Product colour: Black. Cable length: 1 m. Quantity per pack: 1 pc(s)

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
100 W
Features
Compatibility
Inspiron 14 5000 (5430) Inspiron 14 7000 (7430) Inspiron 16 5000 (5630) Inspiron 16 7000 (7630) 2-in-1 Latitude 5340 Latitude 5440 Latitude 5540 Latitude 7340 Latitude 7440 Latitude 7640 Latitude 9440 2-in-1 Precision 3480 Precision 3580 Precision 3581
Design
Product colour *
Black
Weight & dimensions
Cable length
1 m
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Switzerland 3 distributor(s)