location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T081 Multipack ( Bk,C,M,Y,LC,LM)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T11174A10
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:43:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Colour(s) of print cartridges: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - High (XL) Yield
  • - 1 pc(s)
Long product name Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow :
The short editorial description of Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

T0817, black, cyan, magenta, yellow, light cyan, light magenta
More>>>
Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
The official marketing text of Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow as supplied by the manufacturer

T0817 - high yield ink cartridges.

Short summary description Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This short summary of the Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T0817, High (XL) Yield, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1 pc(s), Multi pack

Long summary description Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This is an auto-generated long summary of Epson T0817 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson T0817. Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Colour(s) of print cartridges: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Epson Stylus Photo: R270/R290/390/RX590/RX610/RX690/1410
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Colour(s) of print cartridges *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Supply type *
Multi pack
Country of origin
China
Packaging data
Package width
195 mm
Packaging data
Package depth
370 mm
Package height
150 mm
Package weight
254 g
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
540 pc(s)
Pallet length (UK)
128,4 cm
Products per pallet (UK)
540 pc(s)
Products per pallet layer
60 pc(s)
Products per pallet layer (UK)
60 pc(s)
Minimum order quantity
5 pc(s)