location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N262-S25-BL Cat6a 10G Snagless Shielded Slim STP Ethernet Cable (RJ45 M/M), PoE, Blue, 25 ft. (7.6 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N262-S25-BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332276155 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:13:40
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cat6a STP Ethernet cable rated for high-speed 10 Gbps communications
  • - Over 38% slimmer than standard Cat6a cables to increase airflow in full racks
  • - Allows installation of PoE devices in hard-to-reach areas or away from AC outlets
  • - Dispels EMI/RFI line noise that can destroy data and affect equipment performance
  • - Blue jacket permits fast, easy identification in a crowded switch or patch panel
Warranty: Lifetime limited
Long product name Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP) :
The short editorial description of Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP)

Cat6a 10G Snagless Shielded Slim STP Ethernet Cable (RJ45 M/M), PoE, Blue, 25 ft. (7.6 m)
More>>>
Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP):
The official marketing text of Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP) as supplied by the manufacturer

Cat6a Cable Ideal for Your High-Density 10 Gigabit Ethernet Network
This Cat6a 10G Ethernet cable with RJ45 connectors is recommended for connecting network components like printers, computers, copiers, routers, servers, modems, hubs and switches in high-density data centers and network closets. Designed for fast transmission and excellent signal quality, the N262-S25-BL ensures peak performance throughout your LAN.
Supports Power over Ethernet to Save You Money and Give You More Installation Choices
Because this Cat6a cable supports PoE, it can supply the power to operate compatible PoE devices, such as security cameras, VoIP telephones, point-of-sale kiosks and access control devices. This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings.

Special Slim Design for Better Airflow and Easier Installation
This Cat6a STP patch cord is more than 38% smaller in diameter than standard Cat6a cable. This increases airflow in tight spaces, which helps keep your equipment cool and properly functioning. It also cuts down on clutter in crowded racks and patch panels, and makes the cable easier to install around corners and through cable management panels.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
The N262-S25-BL shields disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Snagless RJ45 Male Connectors Add Extra Protection
The RJ45 connectors’ snagless design protects the locking tabs from being damaged or broken off during installation. The ends are shielded to minimize near-end crosstalk (NEXT) levels.

Blue Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The cable has a blue PVC jacket, which is easy to identify quickly in a crowded patch panel or switch and helps prevent the cable from becoming accidentally disconnected.

Premium Construction for Superior Performance
Manufactured from 28 AWG copper wire, the four-pair stranded cable is rated for speeds up to 10 Gbps. Integral strain relief gives the shielded cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP):
This short summary of the Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N262-S25-BL, 7,62 m, Cat6a, U/FTP (STP), RJ-45, RJ-45, Blue

Long summary description Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP):
This is an auto-generated long summary of Tripp Lite N262-S25-BL networking cable Blue 7,62 m Cat6a U/FTP (STP) based on the first three specs of the first five spec groups.

Tripp Lite N262-S25-BL. Cable length: 7,62 m, Cable standard: Cat6a, Cable shielding: U/FTP (STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Nickel/Gold, Data transfer rate: 10000 Mbit/s, Product colour: Blue

Features
Product colour *
Blue
Cable length *
7,62 m
Cable standard *
Cat6a
Cable shielding *
U/FTP (STP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Conductor material
Copper
Networking standards
IEEE 802.3ab, IEEE 802.3af, IEEE 802.3an, IEEE 802.3at
AWG wire size
28
Data transfer rate
10000 Mbit/s
Frequency
500 MHz
Power supply PoE
Yes
Total Power over Ethernet (PoE) budget
15,4 W
Molded cable boot
Yes
Snagless cable boot
Yes
Certification
UL Listed; cUL Listed
Country of origin
China
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
5 - 85%
Storage humidity
5 - 85%
Weight & dimensions
Width
177,8 mm
Depth
12,7 mm
Height
228,6 mm
Outer diameter
5,4 mm
Weight
90 g
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
230 g
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS, UKCA, CE, REACH
Compliance certificates
RoHS, UKCA, CE, REACH
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case GTIN (EAN/UPC)
10037332276152
Master (outer) case width
500,4 mm
Master (outer) case length
25,4 mm
Master (outer) case weight
2,28 kg
Master (outer) case height
551,2 mm
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N223-01K-BK networking cable Black 305 m Cat6a U/UTP (UTP) Tripp Lite N223-01K-BK networking cable Black 305 m Cat6a U/UTP (UTP)
(show image)
N223-01K-BK N223-01K-BK Cat6a 10G Solid Core UTP Bulk Ethernet Cable, CMR Rated, Black, 1000 ft. (305 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-AQ networking cable Aqua colour 0,15 m Cat6a U/UTP (UTP) Tripp Lite N261-06N-AQ networking cable Aqua colour 0,15 m Cat6a U/UTP (UTP)
(show image)
N261-06N-AQ N261-06N-AQ Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Aqua, 6 in. (15 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-050-AQ networking cable Aqua colour 15,2 m Cat6a U/UTP (UTP) Tripp Lite N261-050-AQ networking cable Aqua colour 15,2 m Cat6a U/UTP (UTP)
(show image)
N261-050-AQ N261-050-AQ Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Aqua, 50 ft. (15.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-BK networking cable Black 30,49 m Cat6a U/UTP (UTP) Tripp Lite N261-100-BK networking cable Black 30,49 m Cat6a U/UTP (UTP)
(show image)
N261-100-BK N261-100-BK Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Black, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-020-YW networking cable Yellow 6,1 m Cat6a U/UTP (UTP) Tripp Lite N261-020-YW networking cable Yellow 6,1 m Cat6a U/UTP (UTP)
(show image)
N261-020-YW N261-020-YW Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Yellow, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-S20-YW networking cable Yellow 6,1 m Cat6a U/UTP (UTP) Tripp Lite N261-S20-YW networking cable Yellow 6,1 m Cat6a U/UTP (UTP)
(show image)
N261-S20-YW N261-S20-YW Cat6a 10G Snagless Molded Slim UTP Ethernet Cable (RJ45 M/M), PoE, Yellow, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-003-YW networking cable Yellow 0,9 m Cat6a U/UTP (UTP) Tripp Lite N261-003-YW networking cable Yellow 0,9 m Cat6a U/UTP (UTP)
(show image)
N261-003-YW N261-003-YW Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Yellow, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-S10-YW networking cable Yellow 3,05 m Cat6a U/UTP (UTP) Tripp Lite N261-S10-YW networking cable Yellow 3,05 m Cat6a U/UTP (UTP)
(show image)
N261-S10-YW N261-S10-YW Cat6a 10G Snagless Molded Slim UTP Ethernet Cable (RJ45 M/M), PoE, Yellow, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-BL networking cable Blue 30,49 m Cat6a U/UTP (UTP) Tripp Lite N261-100-BL networking cable Blue 30,49 m Cat6a U/UTP (UTP)
(show image)
N261-100-BL N261-100-BL Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N262-S10-AQ networking cable Aqua colour 3,05 m Cat6a U/FTP (STP) Tripp Lite N262-S10-AQ networking cable Aqua colour 3,05 m Cat6a U/FTP (STP)
(show image)
N262-S10-AQ N262-S10-AQ Cat6a 10G Snagless Shielded Slim STP Ethernet Cable (RJ45 M/M), PoE, Aqua, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)