location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OHB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OH24B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH24OHBEBGBXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094640731
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:12
The date of the most recent change of the data-sheet in Icecat's system
QUICK SETUP GUIDE (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High visibility
  • - Water and dust resistant
  • - Magic Protection Glass
Long product name Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 :
The short editorial description of Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7

24", IPS, FHD (1920 x 1080), 1500 nit, 1000:1, 178/178, 14 ms, WiFi, RJ-45, HDCP, HDMI, RS232, AC 100-240V, 50/60Hz, 573 x 342.4 x 59.8 mm, 8.4 kg
More>>>
Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7:
The official marketing text of Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 as supplied by the manufacturer

Deliver bright and brilliant messages, built for the outdoors
When it comes to providing concise communication for customers, Samsung’s OH46B features a bright screen for high visibility in various weather conditions. Also, designed for businesses, the OH46B is packed with robust hardware, ensuring longevity and flexibility.

Clear and vivid anytime, anywhere
The OH46B is UL verified for outdoor visibility, with brightness levels over 3,500nits, delivering crisp content 24/7 and using a built-in auto brightness sensor adapts to external lighting. The screen uses a polarization technology to ensure viewing capability while wearing polarised lenses.

Bright and vivid colours for accurate communication and delivery
The OH46B delivers advanced color accuracy and brightness, creating vivid content through enhanced colour reproduction of all red, green and blue shades. With crisp content being what customers now expect, the OH46B’s uncompromised picture quality will be sure to capture customer attention.

Enhanced visibility with anti-reflection technology
Samsung OH46B is enhanced by Magic Protection Glass, which utilises advanced anti-reflection technology. This innovative solution ensures much better visibility when watching in broad daylight, with a significantly low total reflection rate, ensuring clearer images and text for every viewer.

Optimised protection in a variety of outdoor conditions
With certified IP56-rated protection, OH46B delivers robust reliability to withstand physical impact as well as dust and water that might affect the display. This ensures optimized operation in a variety of outdoor conditions for consistent performance.

Prevent humidity for optimal performance with newly added fans
With four newly added, hidden fans in the downside of the display, the OH46B reduces concerns around external humidity issues such as condensation. The effective air propelling capabilities of the display by the fans enable seamless operation.

Robust durability for screen safety
Fitted with tempered Magic Protection Glass, the Samsung OH46B provides durability that is IK10-rated, ensuring advanced safety and protection against external impact. This ensures the product is safe against unexpected damage, giving store manager better peace of mind.

Powerful performance with slim design
A slim, all-in-one composition enables easy installation, while long-term performance is ensured through IP56 protection, anti-reflection technology, damage defense and an efficient cooling system. Plus, an integrated power box condenses operational components and supports an ultra-slim frame.

Smooth and seamless content playback
The embedded MagicINFO Player S7, backed by the powerful TIZEN operating system, boosts the overall performance of the display and offers painless content management. This ensures seamless transitions and playback to deliver a better experience for both customers and store managers.

Powerful, protective security
The OH46B uses comprehensive three-layer security protection, powered by Samsung’s proprietary Knox technology, supporting application development on the secured platform and minimisation of security attacks.

Short summary description Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7:
This short summary of the Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung OH24B, Digital signage flat panel, 61 cm (24"), LCD, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7:
This is an auto-generated long summary of Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 based on the first three specs of the first five spec groups.

Samsung OH24B. Product design: Digital signage flat panel. Display diagonal: 61 cm (24"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 1500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system software: Tizen 6.5. Product colour: Black

Display
Panel type
IPS
Display diagonal *
61 cm (24")
Display technology *
LCD
Display resolution *
1920 x 1080 pixels
Display brightness *
1500 cd/m²
HD type *
Full HD
Touchscreen *
No
Response time
14 ms
Contrast ratio (typical)
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,2745 x 0,2745 mm
Display scan frequency (horizontal)
15 - 135 kHz
Display scan frequency (vertical)
24 - 75 Hz
Haze rate
25%
Pixel frequency (max)
594 MHz
Glass thickness
3 mm
Glass film
AG/AR Film
RGB colour space
NTSC
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
1
HDMI version
2.0a
HDMI input ports quantity
1
DVI port *
No
USB port *
Yes
USB ports quantity
2
Ethernet LAN connection *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Audio (L/R) out
1
RS-232 interface
Yes
Design
Product design *
Digital signage flat panel
Placement supported *
Outdoor
Orientation
Horizontal/Vertical
Product colour *
Black
Design
Screen shape
Flat
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Bezel width (bottom)
2,19 cm
Bezel width (side)
2,19 cm
Bezel width (top)
2,19 cm
Performance
Purpose *
Universal
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
90 W
Power consumption (sleep)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system software
Tizen 6.5
Weight & dimensions
Display width
573 mm
Display depth
59,8 mm
Display height
342,4 mm
Display weight
8,4 kg
Packaging data
Package width
730 mm
Package depth
140 mm
Package height
438 mm
Package weight
10 kg
Operational conditions
Operating temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class A 60950-1, 62368-1
Other features
Bluetooth
Yes
Flash memory
8000 MB
Glass protection
Yes
Brand Image Product code Product Stock Price from
Samsung QB24C-T Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7 Samsung QB24C-T Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7
(show image)
LH24QBCTBGCXEN QB24C-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7 Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7
(show image)
LH24QBCEBGCXEN QB24C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-TM Interactive flat panel 33 cm (13") LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7 Samsung QB13R-TM Interactive flat panel 33 cm (13") LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRTMGCXEN QB13R-TM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-M Digital signage flat panel 33 cm (13") LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 Samsung QB13R-M Digital signage flat panel 33 cm (13") LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRMBGCXEN QB13R-M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH46B-S Digital signage flat panel 116,8 cm (46") LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH46B-S Digital signage flat panel 116,8 cm (46") LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH46OHBESGBXEN OH46B-S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH55A-S Digital signage flat panel 139,7 cm (55") VA 3500 cd/m² Full HD Black Tizen 5.0 24/7 Samsung OH55A-S Digital signage flat panel 139,7 cm (55") VA 3500 cd/m² Full HD Black Tizen 5.0 24/7
(show image)
LH55OHAOSGBXEN OH55A-S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 Samsung OM55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7
(show image)
LH55OMBEBGBXEN OM55B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24R-B Digital signage flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 Samsung QB24R-B Digital signage flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH24QBRBBGCXEN QB24R-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55N-DS Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0 Samsung OM55N-DS Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0
(show image)
LH55OMNDSGBXEN OM55N-DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB43B Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 Samsung QB43B Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7
(show image)
LH43QBBEBGCXEN QB43B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)