location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evoluent3 Mouse (Right Hand)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEEVR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399991674 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 395541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 2600 DPI Black, Silver
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Control panel: 5
  • - 2,1 m
Warranty: 5 years (after registration)
Long product name BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI :
The short editorial description of BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI

800/1300/1800/2600 DPI, USB-A, 86 x 111 x 77 mm, 184 g
More>>>
BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI:
The official marketing text of BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI as supplied by the manufacturer

A good screen navigation in a healthy posture.

The Evoluent3 has the patented ergonomic shape with an extra lip, which supports the last finger. This vertical mouse has great features, like four mouse buttons, a scroll-wheel, and a button to adjust the DPI. Further you can programme the buttons with the Evoluent Mouse Manager software. Relieve your hand, wrist, and forearm with the support of the vertical design, and work in a more relaxed and productive way.

Short summary description BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI:
This short summary of the BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Evoluent3, Right-hand, Vertical design, Laser, USB Type-A, 2600 DPI, Black, Silver

Long summary description BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI:
This is an auto-generated long summary of BakkerElkhuizen Evoluent3 mouse Right-hand USB Type-A Laser 2600 DPI based on the first three specs of the first five spec groups.

BakkerElkhuizen Evoluent3. Form factor: Right-hand, Vertical design. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2600 DPI, Buttons type: Pressed buttons, Control panel: 5, Scroll type: Wheel. Power source: Cable. Product colour: Black, Silver

Natural posture, more comfort.
Natural posture, more comfort.

Due to its patented vertical design, the Evoluent3 provides significant relief to the hand, wrist, and forearm. The relaxation of the muscles in the arm and hand ensures that you can work comfortably without physical discomfort. The extra lip prevents your little finger to rub on the mouse pad. The vertical shape and the lip guarantee more comfort for your mouse work, and this will increase your productivity.

- Prolonged use of a regular mouse can lead to pain and discomfort in the shoulders, forearms, and hands (Chang et al., 2007 & Andersen et al., 2008).
- And therefore, vertical mice compared to standard mice lead to a healthier and more comfortable way of working.

Ergonomic background
Ergonomic background

Prolonged use of a regular mouse can lead to pain and discomfort in the shoulders, forearms, and hands (Chang et al., 2007 & Andersen et al., 2008). The handshake position of vertical mice keeps the wrist from bending as much to the side while the forearm also turns inward to a lesser degree (Schmid, et al., 2015). This means that muscle activity in the forearm is less than it would be when using a conventional mouse (Quemelo & Vieira, 2013). Research has shown that the use of a vertical joystick mouse ensures a faster recovery from forearm, wrist and hand complaints (Aarås, et al., 2001). And therefore, vertical mice compared to standard mice lead to a healthier and more comfortable way of working.

Five buttons.
Five buttons.

The Evoluent3 has five buttons, which also includes a scroll-wheel.

- The top button is for the left click, and with the scroll-wheel you can scroll and zoom in common computer programs.
- The middle button is for the right click.
- The third button at the bottom is for going back and the thumb button is for going forward.

Programme your buttons individually.
Programme your buttons individually.

With the free download version of the Evoluent Mouse Manager software, you can easily configure the four buttons. An individual setting of your mouse buttons, guarantees an efficient way of working.

Start working wired and easy.
Start working wired and easy.

Thanks to the plug-and-play technology the Evoluent3 can be added to the computer without having to do a manual configuration. Just put the USB cable (2000 mm) of this wired mouse model in your computer and start working. You will adapt to this vertical mouse model in a very short period.

Adjust your DPI.
Adjust your DPI.

With the Evoluent3 you can adjust the pointer speed. Change your pointer speed for different working task: select higher speed (higher DPI) to make the pointer move faster for general use; select lower speed (lower DPI) to make the pointer move slower and more precisely for drawing, photo editing, etc. This makes a precise screen navigation possible. The pointer speed button can be found on the underside of the mouse. Choose one of the four different DPI-values (800-1300-1800-2600). For each DPI-value a different light is on, and those are also written down next to the button on the underside.

Design. Hand size. Grip.
Design. Hand size. Grip.

This vertical Evoluent Mouse has a nice black design with a matt finish with silver-coloured buttons. It is suitable for right-handers with medium to large sized hands. The matt material of the surface of the Evoluent3 ensures a good grip. The combination of the correct mouse size for your hand and the material of the surface, ensures that this mouse lies in your hand comfortable, stable, and you can work in a healthier way.

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Control panel *
5
Movement resolution
2600 DPI
Recommended usage
PC
Customizable movement resolution
Yes
Number of movement resolution modes
4
Programmable mouse buttons
Yes
Number of programmable buttons
5
Button functions
Back, DPI switch, Forward
Number of scroll wheels
1
Scrolling directions
Vertical
Design
Form factor *
Right-hand
Ergonomic design
Yes
Vertical design
Yes
Product colour *
Black, Silver
Disk material
Plastic
Ergonomics
Cable length
2,1 m
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS, Unix
Weight & dimensions
Width
86 mm
Depth
111 mm
Height
77 mm
Weight
184 g
Packaging content
User guide
Yes
Packaging data
Product count per unit *
1
Package width
110 mm
Package depth
110 mm
Package height
100 mm
Package weight
250 g
Technical details
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:18:13
Uk has collected 9 expert reviews for BakkerElkhuizen Evoluent3 Mouse (Right Hand) and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
overclockersclub.com
Updated:
2019-12-01 14:18:13
Have you ever felt numbness or even pain in your fingers, hands, or forearms after long hours spent at your computer? Arguably, one of the most serious conditions related to working with computers is carpal tunnel syndrome. Carpal tunnel syndrome has...
Good Reasonably priced, Comfortable, Mouse is programmable, Easy install...
Bad Takes some time to get used to the mouse...
Bottom line The Vertical Mouse 3 is a major improvement and step in the right direction with respect to mice and ergonomics. My initial reaction to the Vertical Mouse was one of skeptical curiosity, as its shape can be misleading. I eventually found the smooth...
0%
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)