Trust logo

Trust Evo-rx Advanced mouse Gaming Right-hand RF Wireless + Bluetooth Optical 3000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23552
Info modified on:
01 Nov 2024, 16:22:24
Bullet Points Trust Evo-rx Advanced mouse Gaming Right-hand RF Wireless + Bluetooth Optical 3000 DPI:
  • - Advanced optical sensor with accurate tracking on all surfaces; even on glass
  • - Outstanding ergonomic design for long-term comfortable usagev
  • - Built-in rechargeable battery, charged by USB-C (cable included)
  • - Bluetooth and 2.4 GHz technology to connect PC, laptop, tablet or smartphone
  • - Triple pairing: connect up to 3 devices and simply switch between them by pressing a button
  • - Thumb operable side buttons, extra scroll wheel and double-click button
  • - Cursor speed button (1000-3000 dpi) with LED indicator
  • - In-mouse storable USB micro-receiver
Warranty:
2 years
Long product name Trust Evo-rx Advanced mouse Gaming Right-hand RF Wireless + Bluetooth Optical 3000 DPI:

Bluetooth/2.4 GHz, Optical, 1000 - 3000 DPI, 8 buttons, LED, Black

Trust Evo-rx Advanced mouse Gaming Right-hand RF Wireless + Bluetooth Optical 3000 DPI:

Work naturally
Thanks to the ergonomic design of the Evo-RX Wireless Mouse, you can effortlessly work or study for hours, at home or in the office. The natural shape, unique side structure and rubber coating of this mouse make sure your grip remains firm while working for longer periods of time.

Accurate control
The ergonomic and comfortable design of this mouse is combined with an advanced, high-tech tracking sensor that works flawlessly on any surface, even on glass. With its 3.000 DPI accuracy, this mouse allows you to get your work done quickly and efficiently.

Multiple connections
The Evo-RX can be connected to your devices in multiple ways. Connect up to two devices via Bluetooth and use the USB micro receiver to connect another device. You can now easily switch between three different devices such as PC, laptop and tablet with one click of a button.

Rechargeable battery
The Evo-RX comes with a rechargeable battery. Use the mouse up to 30 days* on a single charge and when empty, simply connect the included USB-C cable. You can even continue working while recharging the mouse! The LED lights will show you the battery status so you always know when it is time to recharge the mouse.

* Battery life may vary on user and computing conditions

Extra buttons
The mouse has several extra buttons, all designed to make your work more efficient. The extra scroll wheel on the side of the mouse allows you to scroll quickly through wide documents or PowerPoints. Use the dedicated button to change the speed of your cursor and the LED lights will indicate the selected level.

Short summary description Trust Evo-rx Advanced mouse Gaming Right-hand RF Wireless + Bluetooth Optical 3000 DPI:

Trust Evo-rx Advanced, Right-hand, Optical, RF Wireless + Bluetooth, 3000 DPI, Black

Long summary description Trust Evo-rx Advanced mouse Gaming Right-hand RF Wireless + Bluetooth Optical 3000 DPI:

Trust Evo-rx Advanced. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 3000 DPI, Buttons type: Pressed buttons, Control panel: 8, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.