location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Laser Mini Mouse MI-7550Xp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14512 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Black
  • - RF Wireless
  • - Control panel: 3
  • - AAA
Long product name Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless :
The short editorial description of Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless

Wireless Laser Mini Mouse MI-7550Xp
More>>>
Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless:
The official marketing text of Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless as supplied by the manufacturer

Features:
Compact rechargeable wireless laser mouse with 3 buttons and scroll wheel
Laser sensor technology for extraordinary accuracy, enhanced surface tracking and lower power consumption
Ideal for notebook users: compact design and longer battery life compared to an optical mouse
Can be used on a wider variety of surfaces than an optical mouse
Compact RF receiver with a working distance of 1.5 meter, suitable for USB and PS/2 connections
Separate USB cable included to recharge the 2 Ni-MH batteries (AAA)
Optimized design with rubber top layer for comfortable grip

Short summary description Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless:
This short summary of the Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless Laser Mini Mouse MI-7550Xp, Laser, RF Wireless, Black

Long summary description Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless:
This is an auto-generated long summary of Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless based on the first three specs of the first five spec groups.

Trust Wireless Laser Mini Mouse MI-7550Xp. Movement detection technology: Laser, Device interface: RF Wireless, Control panel: 3. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Control panel *
3
Design
Product colour *
Black
Power
Battery type
AAA
System requirements
Mac operating systems supported
No
Other features
Compatibility
PC
Compatible operating systems
Windows 98SE/ME/2000/XP/XP x64
Mouse dimensions (WxDxH)
60 x 98 x 34 mm
Brand Image Product code Product Stock Price from
Trust Laser Combi MI-6200 mouse USB Type-A + PS/2 800 DPI Trust Laser Combi MI-6200 mouse USB Type-A + PS/2 800 DPI
(show image)
14462 Laser Combi Mouse MI-6200 0.00
(excl. VAT)
0 (incl. VAT)
Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI
(show image)
14517 Laser Combi Mouse MI-6500X 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Laser MI-7500X mouse RF Wireless 800 DPI Trust Wireless Laser MI-7500X mouse RF Wireless 800 DPI
(show image)
14518 Wireless Laser Mouse MI-7500X 0.00
(excl. VAT)
0 (incl. VAT)