Truper INCO-1500, Laptop, Indoor, 12 V, 120 V, 1500 W, 150 A
Truper INCO-1500. Purpose: Laptop, Power supply type: Indoor, Input voltage: 12 V. Product colour: Black, Orange, Display type: LCD. Quantity per pack: 1 pc(s)