location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWSS1332C WorkWise Desk-Mounted Workstation, Single Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWSS1332C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332212757 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 12:48:18
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamps to fixed surface to leave valuable desk or table space clear
  • - Adjusts to fit wide range of flat-screen monitors from 13 to 32 in.
  • - Keyboard tray with padded wrist rest flips up when not in use to conserve workspace
  • - Monitor revolves from -180° to +180° and rotates 360° to customize the ideal viewing angle
  • - Includes necessary mounting hardware for immediate installation
Warranty: 5-year limited
Long product name Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black :
The short editorial description of Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black

WorkWise Desk-Mounted Workstation, Single Display
More>>>
Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black:
The official marketing text of Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black as supplied by the manufacturer

Enjoy the Benefits of Standing During Your Workday
This WorkWise™ sit-stand workstation clamps to the edge of a fixed-height table or desk, allowing you to enjoy the benefits of better workplace ergonomics. Standing for part of the day can help increase metabolism, improve alertness and productivity, reduce fatigue and decrease the risk of repetitive stress injuries. Ideal for home, school or office use, the WWSS1332C clamps to most fixed surfaces from one to 3.4 inches thick.

Easy to Adjust to Your Liking With a Single Touch
Just one touch is all it takes to adjust your workstation’s angles and heights to fit your comfort level. All sections move together for smooth transitions between sitting and standing modes. The full-motion arm revolves from -180° to +180° to give you plenty of flexibility in minimizing glare and providing comfortable viewing. It also rotates 360 degrees for viewing in portrait or landscape orientation. Increase or decrease tension using the included hex key to compensate for heavier or lighter loads.

Versatile Mounting Options Require Minimal Desk Space
This sit-stand workstation offers two different mounting methods: desk clamp or grommet mount. For easy and convenient installation and removal, use the desk clamp mounting option. For a permanent mounting solution, use the grommet mounting option. Necessary mounting hardware is included.

VESA-Compliant Mount Supports Up to 17.6 lb.
The VESA-compliant single-arm mount fits most flat-panel monitors, televisions and other displays from 13 to 32 inches. It’s compatible with 75 x 75 mm, 75 x 100 mm, 100 x 75 mm and 100 x 100 mm VESA mounting-hole patterns.

Extra-Large Keyboard Tray Holds the Most Popular Models
The large keyboard tray, with soft padded wrist rest, measures 26.2 x 10.2 inches and flips up to save space when not in use. A secondary surface is ideal for telephones, fans and other desk accessories.

5-Year Warranty and Environmentally Responsible Design
The WWSS1332C sit-stand workstation comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black:
This short summary of the Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWSS1332C, 8 kg, 33 cm (13"), 81,3 cm (32"), 75 x 75 mm, 100 x 100 mm, Black

Long summary description Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black:
This is an auto-generated long summary of Tripp Lite WWSS1332C monitor mount / stand 81,3 cm (32") Desk Black based on the first three specs of the first five spec groups.

Tripp Lite WWSS1332C. Maximum weight capacity: 8 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 81,3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
8 kg
Maximum screen size *
81,3 cm (32")
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Design
Product colour *
Black
Weight & dimensions
Width
1150,6 mm
Depth
1021,1 mm
Height
665,5 mm
Weight
11,7 kg
Packaging data
Package width
574 mm
Package depth
934,7 mm
Package height
190,5 mm
Package weight
15,4 kg
Logistics data
Master (outer) case width
574 mm
Master (outer) case length
934,7 mm
Master (outer) case height
190,5 mm
Master (outer) case weight
15,4 kg
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332212754
Country of origin
China
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)