Tripp Lite logo

Tripp Lite U040-003-C USB cable USB 2.0 0,9 m USB C Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97046
Info modified on:
10 Aug 2024, 11:43:16
Bullet Points Tripp Lite U040-003-C USB cable USB 2.0 0,9 m USB C Black:
  • - Power Delivery cable supports 20V 3A (60W) power output for charging host device
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure efficient data transfers
  • - Reversible USB-C plugs connect in either direction for immediate no-fuss use
  • - USB-C to USB-C cable is compatible with all USB-C and Thunderbolt 3 devices
Warranty:
Lifetime limited
Long product name Tripp Lite U040-003-C USB cable USB 2.0 0,9 m USB C Black:

USB-C 60W Device Charging Cable (M/M) - USB 2.0, Black, 3 ft. (0.91 m)

Tripp Lite U040-003-C USB cable USB 2.0 0,9 m USB C Black:

USB-C Cable Connects Devices for Charging
This USB cable (M/M) is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBook Pros, Chromebooks and Windows laptops. It allows you to connect your notebook computer to a docking station, your Apple or Android device to a wall charger or power bank, or an external hard drive to a PC or tablet, to name just a few valuable uses for the cable.

PD Charging Cable Supports up to 60W for Syncing and Charging Mobile Devices
The Power Delivery cable provides power output up to 20V 3A (60W), which is sufficient for fast charging, syncing and powering most smartphones and other mobile devices. It also supports USB 2.0 data transfer rates up to 480 Mbps. The USB-C to USB-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.

Reversible USB-C Connectors Attach in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Short summary description Tripp Lite U040-003-C USB cable USB 2.0 0,9 m USB C Black:

Tripp Lite U040-003-C, 0,9 m, USB C, USB C, USB 2.0, 0,48 Gbit/s, Black

Long summary description Tripp Lite U040-003-C USB cable USB 2.0 0,9 m USB C Black:

Tripp Lite U040-003-C. Cable length: 0,9 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.