Tripp Lite logo

Tripp Lite TLP64 surge protector Grey 6 AC outlet(s) 120 V 1,21 m

Data-sheet quality:
created/standardized by Icecat
Product views:
72480
Info modified on:
10 Aug 2024, 09:56:47
Warranty:
Lifetime limited warranty
Long product name Tripp Lite TLP64 surge protector Grey 6 AC outlet(s) 120 V 1,21 m:

Protect It! 6-Outlet Surge Protector, 4-ft. Cord, 540 Joules - Accommodates 2 Transformers

Tripp Lite TLP64 surge protector Grey 6 AC outlet(s) 120 V 1,21 m:

Tripp Lite's TLP64 offers economical AC surge suppression for protection of workstations, desktop PCs, point-of-sale terminals and other sensitive electronics. Built-in AC surge suppression shields connected equipment from damage and performance problems due to transient surges. TLP64 offers 6 total outlets, 4 foot cord and diagnostic LEDs to warn of suppressor damage. AC suppression rated at 540 joules shields equipment from surges and line noise. Attractive gray suppressor housing with keyhole mounting tabs offer convenient protection of desktop computer equipment and accessories. $20,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- 6 outlets with integrated child safety covers
- 4ft cord
- Surge suppression rating: 540 joules
- EMI/RFI noise filtering
- Can accommodate up to 2 transformers without blocking remaining outlets
- Diagnostic LEDs indicate protection present and ground present
- Keyhole supports for wall mounting
- Lighted power switch
- $20,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite TLP64 surge protector Grey 6 AC outlet(s) 120 V 1,21 m:

Tripp Lite TLP64, 540 J, 6 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite TLP64 surge protector Grey 6 AC outlet(s) 120 V 1,21 m:

Tripp Lite TLP64. Surge energy rating: 540 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Grey, Disk material: Plastic, EMI/RFI noise attenuation: 40 dB. Cable length: 1,21 m, Weight: 500 g, Width: 107,4 mm. Certification: UL1449, UL1363, cUL, IEEE 587 A&B

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.