Tripp Lite logo

Tripp Lite SRWBUNVCLIP cable tray accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58896
Info modified on:
19 Feb 2024, 22:02:58
Bullet Points Tripp Lite SRWBUNVCLIP cable tray accessory:
  • - Allows you more flexibility in routing custom cable management applications
  • - Easy to install with user-supplied mounting hardware and threaded rods
Warranty:
5-year limited
Long product name Tripp Lite SRWBUNVCLIP cable tray accessory:

Ceiling Hanging Clip for Wire Mesh Cable Trays, 50 Pack

Tripp Lite SRWBUNVCLIP cable tray accessory:

High-Resiliency Hanging Clip Helps You Create Custom Cable Management Schemes
The SRWBUNVCLIP includes 50 black powder-coated metal clips that allow you to hang wire mesh cable tray from the ceiling of your data center, network closet or industrial space. They attach to the ceiling with user-supplied hardware and then effortlessly snap into the wire mesh. For best practice, tray support is recommended approximately every five feet.

Designed to Work with Wire Mesh Cable Trays
These hanging clips are compatible with 150-millimeter (SRWB6210STR and SRWB6410STR) and 300-millimeter (SRWB12210STR, SRWB12410STR) cable trays. They also accommodate M6, M8 and M10 threaded rods (not included).

Short summary description Tripp Lite SRWBUNVCLIP cable tray accessory:

Tripp Lite SRWBUNVCLIP, Black, Metal, 30 mm, 38,1 mm, 43,2 mm, 40 g

Long summary description Tripp Lite SRWBUNVCLIP cable tray accessory:

Tripp Lite SRWBUNVCLIP. Product colour: Black, Disk material: Metal. Width: 30 mm, Length: 38,1 mm, Height: 43,2 mm. Quantity per master (outer) case: 6 pc(s), Master (outer) case width: 353,1 mm, Master (outer) case length: 561,3 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.