Tripp Lite logo

Tripp Lite SRSHELF4PHD rack accessory

Data-sheet quality:
created/standardized by Icecat
Product views:
197862
Info modified on:
10 Aug 2024, 09:40:39
Bullet Points Tripp Lite SRSHELF4PHD rack accessory:
  • - Fixed Heavy-Duty Shelf supports up to 250 lbs (113.4 kgs)
  • - Designed for 4 post rack mounting
  • - 25.5 inch shelf depth (fully closed) / 40.75 inch shelf depth (fully open)
  • - Accommodates tower units, monitors, and other equipment
  • - Cold rolled steel with black finish
  • - Required mounting hardware included
Warranty:
5-year limited
Long product name Tripp Lite SRSHELF4PHD rack accessory:

SmartRack Heavy-Duty Fixed Shelf (250 lbs / 113.4 kgs capacity; 26 in/660 mm Deep)

Tripp Lite SRSHELF4PHD rack accessory:

SmartRack® SRSHELF4PHD accommodates tower units, monitors and other equipment. The fixed heavy-duty shelf offers 25.5 inches of shelf depth and supports up to 250 pounds (113.4 kilograms). SRSHELF4PHD is designed for 4-post rack mounting. Required mounting hardware is included.

Short summary description Tripp Lite SRSHELF4PHD rack accessory:

Tripp Lite SRSHELF4PHD, Black, 113,4 kg, China, 482,6 mm, 662,9 mm, 43,9 mm

Long summary description Tripp Lite SRSHELF4PHD rack accessory:

Tripp Lite SRSHELF4PHD. Product colour: Black, Maximum weight capacity: 113,4 kg, Country of origin: China. Width: 482,6 mm, Depth: 662,9 mm, Height: 43,9 mm. Package width: 61 mm, Package depth: 508 mm, Package height: 678,2 mm. Master (outer) case width: 154,9 mm, Master (outer) case length: 530,9 mm, Master (outer) case height: 701 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.