Tripp Lite logo

Tripp Lite SRCOLOKIT48U rack accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53095
Info modified on:
19 Aug 2024, 13:02:30
Bullet Points Tripp Lite SRCOLOKIT48U rack accessory:
  • - Converts a standard 48U SmartRack® rack enclosure into a dual-compartment, colocation rack
  • - Allows two different users to occupy their own half of an enclosure, each with its own unique combination lock
  • - Includes all necessary mounting hardware
  • - Simple to install
Long product name Tripp Lite SRCOLOKIT48U rack accessory:

SmartRack Colocation Kit for 48U Rack Enclosures

Tripp Lite SRCOLOKIT48U rack accessory:

The SRCOLOKIT48U turns a standard 48U single-compartment rack into a dual-compartment colocation rack, allowing two different users to occupy 23U of space each. An included divider panel separates the two compartments, and the rack’s 42U front and rear doors are replaced by independently lockable 24U doors, each with its own unique, user-settable combination code. This colocation kit includes all necessary mounting hardware.

Short summary description Tripp Lite SRCOLOKIT48U rack accessory:

Tripp Lite SRCOLOKIT48U, Black, 48U, China, 355,6 mm, 1092,2 mm, 749,3 mm

Long summary description Tripp Lite SRCOLOKIT48U rack accessory:

Tripp Lite SRCOLOKIT48U. Product colour: Black, Rack capacity: 48U, Country of origin: China. Package width: 355,6 mm, Package depth: 1092,2 mm, Package height: 749,3 mm. Master (outer) case width: 355,6 mm, Master (outer) case length: 1092,2 mm, Master (outer) case height: 749,3 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.