location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 3kVA 2.25kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard option, 2U Rack/Tower, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART3000RM2U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332096685 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 3 kVA 2250 W
  • - 9 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2 year
Long product name Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s) :
The short editorial description of Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s)

SmartPro 120V 3kVA 2.25kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard option, 2U Rack/Tower, USB, DB9 Serial
More>>>
Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s):
The official marketing text of Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s) as supplied by the manufacturer

Tripp Lite SmartPro Line Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line Interactive Uninterruptible Power Supply (UPS) with built-in Auto-Voltage Regulation (AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. Tripp Lite's unique configuration excels in exceptionally poor-power environments with two separate levels of voltage boost to correct both slight undervoltages and severe brownout conditions. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption or reboot. 98% line-mode efficiency offers reduced heat emissions and operating costs. Network management interfaces support communications via USB, RS-232 and optional SNMPWEBCARD network interface. HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Network communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions. Includes PowerAlert monitoring software and complete cabling. Switched output load banks enable scheduled and real-time remote reboot and load shedding of select outlets. Emergency Power Off (EPO) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable battery modules.
- Tripp Lite SMART3000RM2U line interactive 2U rack/tower UPS with 3000VA / 3kVA capacity (1600W maximum load with external battery packs)
- Line interactive UPS with Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages from 83 to 145V
- NEMA L5-30P input plug; 8 NEMA 5-15/20R and 1 L5-30R output receptacles, Two independently switchable output load banks
- Maintains uninterrupted operation of connected networking equipment during blackouts, surges, brownouts and overvoltages
- High 98% efficiency rating in line-power mode offers reduced power consumption and BTU emisssions
- Internal batteries offer 10 minutes at 50% load (1125W) and 3.5 minutes at 100% load (2250W)
- Extended runtime is available with optional BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US (multi-pack compatible) external battery packs (max output de-rates to 1600 watts with external batteries)
- External battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Hot-swappable, user-replaceable internal batteries and external battery packs can be replaced with no disruption to connected equipment
- Front panel LCD monitoring screen with MODE and ENTER buttons reports operating mode with 5-bar battery charge graphic, plus 7 selectable screens of detailed UPS and site power information
- LCD interface also supports a number of advanced user setup and operating preferences
- Ships with 4 post rackmount installation hardware; Optional 2POSTRMKITWM enables 2 post rackmount/wallmount installation; Optional 2-9USTAND enables tower placement
- Built-in USB, RS-232 and optional SNMPWEBCARD accessory monitoring options
- HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert UPS monitoring software; Built-in Emergency Power Off (EPO) interface with cable

Short summary description Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s):
This short summary of the Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART3000RM2U, Line-Interactive, 3 kVA, 2250 W, 120 V, 60 Hz, 120 V

Long summary description Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART3000RM2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART3000RM2U. UPS topology: Line-Interactive, Output power capacity (VA): 3 kVA, Output power: 2250 W. AC outlet types: NEMA 5–15, NEMA 5–20R, Power plug: NEMA L5-30P, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 3,5 min, Typical backup time at half load: 10 min, Battery recharge time: 4,5 h. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Width: 439,9 mm, Depth: 494,3 mm, Height: 87,1 mm

Features
UPS topology *
Line-Interactive
Output power capacity (VA) *
3 kVA
Output power *
2250 W
Input operation voltage (min) *
120 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Automatic Voltage Regulation (AVR)
Yes
Maximum current
24 A
Surge energy rating
570 J
Number of input phases
1
Efficiency
98%
Power factor
0,75
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15, NEMA 5–20R
Power plug
NEMA L5-30P
AC outlets quantity
9 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
3,5 min
Typical backup time at half load
10 min
Battery recharge time
4,5 h
Hot-swap batteries
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Design
Cable length
3 m
Cooling type
Active
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
439,9 mm
Depth
494,3 mm
Height
87,1 mm
Weight
28,5 kg
Package width
604,5 mm
Package depth
551,2 mm
Package height
213,4 mm
Package weight
34,8 kg
Logistics data
Master (outer) case width
604,5 mm
Master (outer) case length
551,2 mm
Master (outer) case height
213,4 mm
Master (outer) case weight
34,8 kg
Quantity per master (outer) case
1 pc(s)
Other features
Number of phases
1
Non-operating relative humidity (non-condensing)
0 - 95%
Weight (imperial)
29 kg (64 lbs)
Country Distributor
México 1 distributor(s)
United States 3 distributor(s)
United Kingdom 1 distributor(s)