Tripp Lite logo

Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable QSFP+ OFNP Aqua colour

Data-sheet quality:
created/standardized by Icecat
Product views:
95535
Info modified on:
10 Aug 2024, 11:27:01
Bullet Points Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable QSFP+ OFNP Aqua colour:
  • - Ideal for Cisco switches, servers, routers and other high-end networking equipment
  • - Combines 4 full-duplex 10 Gbps SFP+ lanes for an aggregated 40 Gbps rate
  • - Multi-platform support for 40 Gb Ethernet, InfiniBand, Fibre Channel and PCIe
  • - Ergonomic push/pull tabs allow easy one-handed connection and disconnection
  • - Compliant with QSFP+ MSA and SFF-8436 architecture for full QSFP compatibility
Warranty:
1-year limited
Long product name Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable QSFP+ OFNP Aqua colour:

QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 10M (32.8 ft.)

Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable QSFP+ OFNP Aqua colour:

QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 Gbps
This 10-meter (32.8-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains four fiber optic transceivers, each capable of data transfer speeds up to 10 Gbps. Together, the N28F-10M-AQ provides an aggregated speed up to 40 Gbps, making it ideal for switches, servers, routers and other high-end networking equipment.

Push/Pull Tab Connectors Provide Quick, Easy Connections
The hot-pluggable QSFP+ connectors include ergonomic push/pull tabs, which are easily accessible in high-density applications and make the cable easy to install and remove with just one hand.

Engineered and Optimized for Bandwidth-Intense Applications
This QSFP+ to QSFP+ cable integrates a 40 Gbps Ethernet-optimized 38-position “board as connector” design. Die-cast zinc connectors offer superior EMI (electromagnetic interference) resistance and reduced crosstalk. The connectors have also been tested to meet stringent insertion loss standards. The QSFP+ optical cable’s 8-pair wire technology is optimized for 40GBASE-CR4, 6G SAS, Fibre Channel, PCIe, SONET and InfiniBand applications. The plenum-rated OFNP jacket is designed for connecting network components in drop ceiling, walls and ducts.

Cisco-Compatible Cable Fully Compliant with the Latest Standards
This QSFP+ cable is fully compliant with the latest QSFP+ Multi-Source Agreement (MSA), IEEE 802.3ba standards and industry-standard SFF-8436 specifications. It is compatible with all QSFP and QSFP+ ports and Cisco’s QSFP-H40G-AOC1M cable.

Short summary description Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable QSFP+ OFNP Aqua colour:

Tripp Lite N28F-10M-AQ, 10 m, OFNP, OM3, QSFP+, QSFP+

Long summary description Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable QSFP+ OFNP Aqua colour:

Tripp Lite N28F-10M-AQ. Cable length: 10 m, Cable type: OFNP, Fibre optic type: OM3, Connector 1: QSFP+, Connector 2: QSFP+, Core diameter: 125 µm, Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.