Tripp Lite logo

Tripp Lite N042-BC1-WH wall plate/switch cover White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32644
Info modified on:
10 Aug 2024, 11:46:04
Bullet Points Tripp Lite N042-BC1-WH wall plate/switch cover White:
  • - Ideal for conference room, home theater and auditorium in-wall wiring installations
  • - Compatible with wide range of single-gang junction boxes and AV cabling
  • - Covered design helps prevent dust and debris from entering the junction box
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty:
Lifetime Limited Warranty
Long product name Tripp Lite N042-BC1-WH wall plate/switch cover White:

Single-Gang Up-or Down-Angle Bulk Cable Wall Plate, White, TAA

Tripp Lite N042-BC1-WH wall plate/switch cover White:

Single-Gang Wall Plate Creates an Easy Access Point for Premise AV Cables
This bulk cable faceplate easily mounts to a standard single-gang junction box with no need for a specialty adapter. The N042-BC1-WH helps organize audio/video cables passing behind the wall in conference rooms, home theater and auditorium installations. It’s compatible with a full array of junction boxes and AV cables, including HDMI, DisplayPort and VGA.

Gathers Common Cables into a Single Access Point
The impact-resistant ABS plastic wall plate organizes bulk cabling at one access point for aesthetics and easy access. Its covered design helps prevent dust and debris from entering the junction box. Its curved opening allows cables to be pulled through without bending or rubbing against the faceplate, which could damage the cable jacket.

TAA-Compliant for GSA Schedule Purchases
The N042-BC1-WH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N042-BC1-WH wall plate/switch cover White:

Tripp Lite N042-BC1-WH, White, Acrylonitrile butadiene styrene (ABS), Conventional, Universal, -10 - 60 °C, -40 - 70 °C

Long summary description Tripp Lite N042-BC1-WH wall plate/switch cover White:

Tripp Lite N042-BC1-WH. Product colour: White, Disk material: Acrylonitrile butadiene styrene (ABS), Product design: Conventional. Width: 69,8 mm, Height: 45,8 mm, Thickness: 11,4 cm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.