Tripp Lite logo

Tripp Lite MTB3-01M-5A-B Thunderbolt cable 1 m 20 Gbit/s Black

Data-sheet quality:
created/standardized by Icecat
Product views:
65036
Info modified on:
10 Aug 2024, 11:38:44
Bullet Points Tripp Lite MTB3-01M-5A-B Thunderbolt cable 1 m 20 Gbit/s Black:
  • - Thunderbolt 3 cable is compatible with all USB-C and Thunderbolt 3 devices
  • - Supports Thunderbolt 3 speeds up to 20 Gbps—2x faster than USB 3.1 Gen 2
  • - Provides 5A (100W) power output for charging and powering large-capacity mobile devices
  • - Reversible Thunderbolt 3 plugs connect in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty:
3-year limited
Long product name Tripp Lite MTB3-01M-5A-B Thunderbolt cable 1 m 20 Gbit/s Black:

Thunderbolt 3 Passive Cable (M/M) - 20 Gbps, 5A 100W Power Delivery, 4K/60 Hz, 1M (3.28 ft.), Black

Tripp Lite MTB3-01M-5A-B Thunderbolt cable 1 m 20 Gbit/s Black:

Passive Cable Connects Thunderbolt 3 Devices, Including MacBooks and Chromebooks
This Thunderbolt 3 cable allows you to connect one Thunderbolt 3-enabled device to another, including MacBooks, Ultrabooks, Chromebooks, external hard drives and docking stations. It transmits full 4K x 2K (3840 x 2160 at 60 Hz) DisplayPort video and works with existing DisplayPort monitors. The cable’s one-meter length makes it easy to carry in your briefcase or laptop bag for quick video connections and file transfers on the go.

Charges Devices and Transfers Data 2 Times Faster Than USB 3.1 Gen 2
The MTB3-01M-5A-B cable supports bidirectional Thunderbolt 3 data transfer speeds up to a whopping 20 Gbps, which is twice as fast as USB 3.1 Gen 2. The PD Charging cable also provides power output up to 5 amps (100 watts), which is sufficient for fast-charging, syncing and powering most large-capacity devices.

Reversible Thunderbolt 3 Connectors Attach in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible Thunderbolt 3 male connectors plug into a Thunderbolt 3 or USB-C port in either direction for a fumble-free connection every time. Note: both ends must be connected to a Thunderbolt 3 port to achieve 20 Gbps transfer speeds.

Short summary description Tripp Lite MTB3-01M-5A-B Thunderbolt cable 1 m 20 Gbit/s Black:

Tripp Lite MTB3-01M-5A-B, Male, Male, 1 m, Black, Nickel, 20 Gbit/s

Long summary description Tripp Lite MTB3-01M-5A-B Thunderbolt cable 1 m 20 Gbit/s Black:

Tripp Lite MTB3-01M-5A-B. Connector 1: Male, Connector 2: Male, Cable length: 1 m. Country of origin: China, Quantity per master (outer) case: 5 pc(s), Master (outer) case weight: 260 g. Package width: 110 mm, Package depth: 12,7 mm, Package height: 180,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.