TomTom logo

TomTom ONE XL Europe GPS navigator 208 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58178
Info modified on:
21 Oct 2022, 10:32:10
Long product name TomTom ONE XL Europe GPS navigator 208 g:

GPS Car Navigation ONE XL Europe

Short summary description TomTom ONE XL Europe GPS navigator 208 g:

TomTom ONE XL Europe GPS, 480 x 272 pixels, 65536 colours, 2.0+EDR, 266 MHz, Lithium-Ion (Li-Ion), 2 h

Long summary description TomTom ONE XL Europe GPS navigator 208 g:

TomTom ONE XL Europe GPS. Display resolution: 480 x 272 pixels, Colour: 65536 colours. Bluetooth version: 2.0+EDR. Processor frequency: 266 MHz. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 2 h. Weight: 208 g, Width: 119 mm, Depth: 27 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.