location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to HDMI / DVI Adapter - 2048x1152
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB32HDDVII show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030847667 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:05
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com USB32HDDVII user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SuperSpeed USB 3.0 (5 Gbps) Interface, backward compatible with USB 2.0
  • - Supports resolutions up to 1920x1080p (Full HD) and 2048x1152
  • - Quick, easy installation
  • - Dual Head design supports both HDMI® and DVI-I simultaneously (DVI to VGA adapter included for VGA monitors)
  • - USB-powered - No external power adapter required
  • - Choose between Mirrored, Extended or Primary display configurations
Warranty: 2 Years
Long product name StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black :
The short editorial description of StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black

StarTech.com USB 3.0 to HDMI / DVI Adapter - 2048x1152 - External Video & Graphics Card - Dual Monitor Display Adapter Cable - Supports Mac & Windows (USB32HDDVII)
More>>>
StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black:
The official marketing text of StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black as supplied by the manufacturer

USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Mac & Windows

The USB32HDDVII USB 3.0 to HDMI and DVI-I Dual Head Adapter turns an available USB 3.0 port into one DVI-I or VGA port (DVI to VGA adapter included) and one HDMI output, with support for high-definition 1080p and 1920x1200 video and 5.1 surround sound audio (from HDMI port only). Each display can simultaneously support the maximum resolution of 2048x1152 @ 60Hz.

The adapter delivers a convenient external video solution that makes it easy to add multi-monitor capability to a USB enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).

Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the USB video adapter functions as a convenient external graphics card that eliminates having to open the computer case for video card installation. The adapter delivers smooth, high definition content to multiple displays and can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop onto a second or third monitor to double or triple your workspace and increase your productivity.

The USB 3.0 HDMI and DVI-I Adapter is backed by a StarTech.com 2-year warranty and includes free lifetime technical support.

The StarTech.com Advantage

- With two video output ports, the dual head design of the adapter offers a compact multi-monitor solution across both HDMI and DVI technology
- SuperSpeed USB 3.0 to HDMI/DVI conversion delivers improved bandwidth compared to a USB 2.0 connection for smoother high-definition video content
- The adapter is installed externally, through USB, which enables you to add graphics capability to your system without opening the case or voiding system warranties

Short summary description StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black:
This short summary of the StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB32HDDVII, 3.2 Gen 1 (3.1 Gen 1), USB Type-B, DVI output, HDMI output, 2048 x 1152 pixels

Long summary description StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black:
This is an auto-generated long summary of StarTech.com USB32HDDVII USB graphics adapter 2048 x 1152 pixels Black based on the first three specs of the first five spec groups.

StarTech.com USB32HDDVII. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-B, USB connector gender: Female. Product colour: Black, Housing material: Plastic. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.9 Mavericks,..., Linux operating systems supported: Ubuntu 18.04 LTS, Ubuntu 20.04 LTS, Ubuntu 22.04. Width: 50 mm, Depth: 73 mm, Height: 19 mm. Package width: 206 mm, Package depth: 145 mm, Package height: 40 mm

Performance
USB connector type
USB Type-B
USB connector gender
Female
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
Yes
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
2
DVI connector type
DVI-I
Internal memory
1024 MB
Maximum resolution
2048 x 1152 pixels
Refresh rate at maximum resolution
60 Hz
Supported graphics resolutions
720 x 480, 832 x 624, 1024 x 600, 1152 x 870, 1280 x 800, 1280 x 960, 1366 x 768, 1600 x 900, 2048 x 1152, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 480 (WVGA), 800 x 600 (SVGA)
Output colour depth
16/32 bit
Audio output channels
5.1 channels
Chipset
DisplayLInk - DL-3900
USB pass-through
No
Certification
CE, FCC, TAA, DisplayLink, REACH
Design
Product colour
Black
Housing material
Plastic
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Macintosh connectivity
Yes
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Ubuntu 18.04 LTS, Ubuntu 20.04 LTS, Ubuntu 22.04
Other operating systems supported
ChromeOS
System requirements
Minimum processor family
Core i3
Minimum processor speed
2,8 GHz
Minimum RAM
2,05 TB
Weight & dimensions
Width
50 mm
Depth
73 mm
Height
19 mm
Weight
43 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Packaging data
Package width
206 mm
Package depth
145 mm
Package height
40 mm
Package weight
240 g
Packaging content
Cables included
USB
Quick installation guide
Yes
Drivers included
Yes
Interface adapters included
DVI-I male - VGA female
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
72 pc(s)
Master (outer) case width
472 mm
Master (outer) case length
469 mm
Master (outer) case height
475 mm
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:01:13
Uk has collected 5 expert reviews for StarTech.com USB 3.0 to HDMI / DVI Adapter - 2048x1152 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
moviesgamesandtech.com
Updated:
2019-12-03 10:01:13
If your computer doesn't have an HDMI port, you may want to take a look at the USB 3.0 to HDMI External Video Card Multi Monitor Adapter from StarTech – here is our review.The USB32HDE USB 3.0 to HDMI Adapter turns an available USB 3.0 port into an HDMI o...
Bottom line The USB 3.0 to HDMI External Video Card Multi Monitor Adapter is fairly small so it doesn't take up much room – which is great if you don't have a lot of room around the TV or monitor you want to connect to. It always makes it portable, so you can slip it...
0%
techradar.com
Updated:
2019-12-03 10:01:13
StarTech.com returns with another snappily-named, though pretty useful, product: the StarTech.com USB 3.0 to HDMI/DVI External Video Card Multi Monitor Adapter - 1920 x 1080. It just rolls off the tongue doesn't it? The device is a basic external graphics...
Good Easy to install, Videos look great, Does what it says on the tin...
Bad USB 2.0 isn't great for HD, Not powerful enough for games...
Bottom line As a cheap way to add a second display, the StarTech.com USB 3.0 to HDMI/DVI External Video Card Multi Monitor Adapter is a decent choice - as long as you have a spare USB 3.0 port...
80%
techradar.com/au/
Updated:
2019-12-03 10:01:13
StarTech.com returns with another snappily-named, though pretty useful, product: the StarTech.com USB 3.0 to HDMI/DVI External Video Card Multi Monitor Adapter - 1920 x 1080. It just rolls off the tongue doesn't it?The device is a basic external graphics...
Good Easy to install, Videos look great, Does what it says on the tin...
Bad USB 2.0 isn't great for HD, Not powerful enough for games...
Bottom line As a cheap way to add a second display, the StarTech.com USB 3.0 to HDMI/DVI External Video Card Multi Monitor Adapter is a decent choice - as long as you have a spare USB 3.0 port...
80%
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)